location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HSE-251 label-making tape HSE/TZe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HSE-251
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HSE-251 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502635260 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HSE-251 label-making tape HSE/TZe
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: HSE/TZe
  • - Tape size: 2.36 cm
  • - Tape width: 2.36 cm
Long product name Brother HSE-251 label-making tape HSE/TZe :
The long product name of Brother HSE-251 label-making tape HSE/TZe. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.6mm (0.93in) x 1.5m (4.9ft) Size Heat Shrink Tubing Black on White
More>>>
Brother HSE-251 label-making tape HSE/TZe:
The official description of Brother HSE-251 label-making tape HSE/TZe as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

23.6mm (0.93in) x 1.5m (4.9ft) Size Heat Shrink Tubing Black on White Recommended for 7.3-14.3mm (0.29-0.56in) Outside Diameter 2:1 Shrink Ratio / 300V / 125°C (257°F) / VW-1 HSe tube is a printable heat shrink tubing designed to mark cables, fiber and wires.

Short summary description Brother HSE-251 label-making tape HSE/TZe:
This short summary of the Brother HSE-251 label-making tape HSE/TZe data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HSE-251, HSE/TZe, Black on white, Brother PT-E500, PT-E550W, 2.36 cm, 1.5 m, 345 mm

Long summary description Brother HSE-251 label-making tape HSE/TZe:
This is an auto-generated long summary of Brother HSE-251 label-making tape HSE/TZe based on the first three specs of the first five spec groups.

Brother HSE-251. Tape type: HSE/TZe, Product colour: Black on white, Compatibility: Brother PT-E500, PT-E550W. Tape width: 2.36 cm, Tape length: 1.5 m, Package width: 345 mm. Tape size: 2.36 cm

Features
Tape type
HSE/TZe
Product colour
Black on white
Compatibility
Brother PT-E500, PT-E550W
Weight & dimensions
Tape width *
2.36 cm
Tape length
1.5 m
Weight & dimensions
Package width
345 mm
Package depth
435 mm
Package height
275 mm
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
2.36 cm
Country Distributor
Magyarország 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)