Canon logo

Canon HR-101N High Resolution Paper A4 - 200 Sheets

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
328450
Info modified on:
20 Oct 2023, 12:25:57
Bullet Points Canon HR-101N High Resolution Paper A4 - 200 Sheets:
  • - High resolution paper
  • - Improved image clarity
  • - Coated paper for vivid colours
  • - For bright photo and graphic images
Long product name Canon HR-101N High Resolution Paper A4 - 200 Sheets:

HR-101N High Resolution Paper A4 - 200 Sheets

Canon HR-101N High Resolution Paper A4 - 200 Sheets:

This coated paper is designed to produce brilliant colours and sharp, vivid images. Ideal for printing high quality documents, spreadsheets and presentations containing photos and graphics.

Short summary description Canon HR-101N High Resolution Paper A4 - 200 Sheets:

Canon HR-101N High Resolution Paper A4 - 200 Sheets, Inkjet printing, A4 (210x297 mm), 200 sheets, 106 g/m², White, 200 sheets

Long summary description Canon HR-101N High Resolution Paper A4 - 200 Sheets:

Canon HR-101N High Resolution Paper A4 - 200 Sheets. Recommended usage: Inkjet printing, Paper size: A4 (210x297 mm), Sheets per pack: 200 sheets. Media sheets per package: 200 sheets

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.