location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic HHR-P513A telephone spare part / accessory Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HHR-P513A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HHR-P513A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2020 10:54:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic HHR-P513A telephone spare part / accessory Battery :
The long product name of Panasonic HHR-P513A telephone spare part / accessory Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HHR-P513A, 1500mAh, 2.4V
More>>>
Short summary description Panasonic HHR-P513A telephone spare part / accessory Battery:
This short summary of the Panasonic HHR-P513A telephone spare part / accessory Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic HHR-P513A, Battery, KX-TG: 2208, 2214, 2216, 2224, 2226, 2235, 2238, 2248, 2258, Nickel-Metal Hydride (NiMH), 1500 mAh, 2.4 V

Long summary description Panasonic HHR-P513A telephone spare part / accessory Battery:
This is an auto-generated long summary of Panasonic HHR-P513A telephone spare part / accessory Battery based on the first three specs of the first five spec groups.

Panasonic HHR-P513A. Product type: Battery, Compatibility: KX-TG: 2208, 2214, 2216, 2224, 2226, 2235, 2238, 2248, 2258, Battery technology: Nickel-Metal Hydride (NiMH)

Brand Image Product code Product Stock Price from
Panasonic

Panasonic P-P305PA telephone spare part / accessory
(show image)
P-P305PA P-P305PA 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic HHR-4DPA telephone spare part / accessory Battery
(show image)
HHR-4DPA HHR-4DPA 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic HHR-P305A telephone spare part / accessory Battery
(show image)
HHR-P305A HHR-P305A 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic HHR-P501A telephone spare part / accessory Battery
(show image)
HHR-P501A HHR-P501A 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic HHR-P592A telephone spare part / accessory Battery
(show image)
HHR-P592A HHR-P592A 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic HHR-P103A telephone spare part / accessory Battery
(show image)
HHR-P103A HHR-P103A 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic HHR-P104A telephone spare part / accessory Battery
(show image)
HHR-P104A HHR-P104A 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic HHR-P105A telephone spare part / accessory Battery
(show image)
HHR-P105A HHR-P105A 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic HHR-P107A/1B telephone spare part / accessory Battery
(show image)
HHR-P107A/1B HHR-P107A/1B 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic HHR-P401A telephone spare part / accessory Battery
(show image)
HHR-P401A HHR-P401A 0.00
(excl. VAT)
0 (incl. VAT)