location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-4040CDN laser printer Colour 2400 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-4040CDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-4040CDN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:46:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-4040CDN laser printer Colour 2400 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 2400 x 600 DPI
  • - 21 ppm
  • - Duplex printing Direct printing
  • - LCD
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
Warranty: 1 Year
Long product name Brother HL-4040CDN laser printer Colour 2400 x 600 DPI :
The long product name of Brother HL-4040CDN laser printer Colour 2400 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-4040CDN - Color Laser Printer with Duplex and Networking; 21 ppm color & black
More>>>
Brother HL-4040CDN laser printer Colour 2400 x 600 DPI:
The official description of Brother HL-4040CDN laser printer Colour 2400 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-Speed Color Laser Printer for your Desktop or Small Office
Offering fast print speeds and outstanding output quality, the HL-4040CDN makes it easy to quickly produce color reports, brochures, and presentations right from your desktop. The printer also features an automatic duplex capability for printing professional quality two-sided documents. And to keep your running costs low, the HL-4040CDN uses high capacity replacement toner cartridges.

Fast color output. With a print speed up to 21ppm in both color and black, you no longer have to wait for brilliant color output.
Easily print two-sided documents. Using the duplex printing feature, you can reduce your printing costs and produce professional looking two-sided documents, presentations and brochures.
USB Direct Interface. Print PDF and JPEG files directly from a USB flash memory drive without connecting to your PC. Connect directly to any PictBridge-enabled digital camera to print pictures without first downloading them to a PC.
High capacity replacement toner cartridges. Spend less time replacing supplies and reduce operating costs with high yield replacement toner cartridges.
Built-in Networking. Share the HL-4040CDN with everyone on your network via its built-in Ethernet network interface.
Flexible paper handling. Handles letter/legal size paper and envelopes via a 300-sheet input capacity. This printer arrives with an adjustable, 250-sheet capacity lower paper tray and a 50-sheet capacity multi-purpose tray.

Short summary description Brother HL-4040CDN laser printer Colour 2400 x 600 DPI:
This short summary of the Brother HL-4040CDN laser printer Colour 2400 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-4040CDN, Colour, 2400 x 600 DPI, 21 ppm, Duplex printing, Network ready

Long summary description Brother HL-4040CDN laser printer Colour 2400 x 600 DPI:
This is an auto-generated long summary of Brother HL-4040CDN laser printer Colour 2400 x 600 DPI based on the first three specs of the first five spec groups.

Brother HL-4040CDN. Colour. Number of print cartridges: 2, Maximum duty cycle: 35000 pages per month. Maximum resolution: 2400 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Colour *
Yes
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
17 s
Economical printing
Yes
Features
Maximum duty cycle *
35000 pages per month
Number of print cartridges *
2
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper
Multi-Purpose Tray media weight
16 - 43 g/m²
Media weight (tray 1)
16-28 lbs
Ports & interfaces
Direct printing *
Yes
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Memory slots
2
Built-in processor
Yes
Processor model
NEC VR5500
Processor frequency
300 MHz
Sound pressure level (printing)
54 dB
Design
Display
LCD
Power
Power consumption (printing) *
510 W
Operational conditions
Operating temperature (T-T)
50 - 90.5 °F
Weight & dimensions
Weight
29.1 kg
Dimensions (WxDxH)
419.1 x 474.98 x 317.5 mm
Other features
Non-operating relative humidity (non-condensing)
20 - 80%
Power requirements
AC 120V 50/60 Hz
Networking features
10/100 Base-TX
Compatible operating systems
Windows, Mac OS & Linux
Emulations
PCL6
PictBridge
Yes