location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MA561LL/A laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MA561LL/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA561LL/A show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2019 16:20:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Apple MA561LL/A laptop spare part Battery :
The long product name of Apple MA561LL/A laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rechargeable Battery - 13-inch MacBook (White), 55W
More>>>
Short summary description Apple MA561LL/A laptop spare part Battery:
This short summary of the Apple MA561LL/A laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MA561LL/A, Battery

Long summary description Apple MA561LL/A laptop spare part Battery:
This is an auto-generated long summary of Apple MA561LL/A laptop spare part Battery based on the first three specs of the first five spec groups.

Apple MA561LL/A. Type: Battery

Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 5200mAh Apple MacBook A1185 Battery
(show image)
04872 5200mAh Apple MacBook A1185 0.00
(excl. VAT)
0 (incl. VAT)
Whitenergy

Whitenergy 5200mAh Apple MacBook A1185 Battery
(show image)
04871 5200mAh Apple MacBook A1185 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBI1779 laptop spare part Battery
(show image)
MBI1779 MBI1779 0.00
(excl. VAT)
0 (incl. VAT)