location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Xserve server 80 GB Rack (1U) Intel® Xeon® 2.8 GHz 2 GB DDR2-SDRAM 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xserve
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xserve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA882LL/A
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Xserve server 80 GB Rack (1U) Intel® Xeon® 2.8 GHz 2 GB DDR2-SDRAM 750 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 2.8 GHz
  • - 2 GB 800 MHz DDR2-SDRAM 2 x 1
  • - 80 GB
  • - Rack (1U) 750 W
Long product name Apple Xserve server 80 GB Rack (1U) Intel® Xeon® 2.8 GHz 2 GB DDR2-SDRAM 750 W :
The long product name of Apple Xserve server 80 GB Rack (1U) Intel® Xeon® 2.8 GHz 2 GB DDR2-SDRAM 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x Intel Xeon Quad-Core 5400 series (2.8GHz), 2GB (2 x 1GB) DDR2, 80GB SATA 7200 rpm, 8x SuperDrive DL, ATI Radeon X1300, 1 x 750W, Mac OS X Server v10.5 Leopard (Unlimited-Client), 1U Rack
More>>>
Short summary description Apple Xserve server 80 GB Rack (1U) Intel® Xeon® 2.8 GHz 2 GB DDR2-SDRAM 750 W:
This short summary of the Apple Xserve server 80 GB Rack (1U) Intel® Xeon® 2.8 GHz 2 GB DDR2-SDRAM 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Xserve , 2.8 GHz, 2 GB, DDR2-SDRAM, 80 GB, 750 W, Rack (1U)

Long summary description Apple Xserve server 80 GB Rack (1U) Intel® Xeon® 2.8 GHz 2 GB DDR2-SDRAM 750 W:
This is an auto-generated long summary of Apple Xserve server 80 GB Rack (1U) Intel® Xeon® 2.8 GHz 2 GB DDR2-SDRAM 750 W based on the first three specs of the first five spec groups.

Apple Xserve . Processor family: Intel® Xeon®, Processor frequency: 2.8 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 80 GB, HDD interface: Serial ATA. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 04:04:08
Uk has collected 4 expert reviews for Apple Xserve server 80 GB Rack (1U) Intel® Xeon® 2.8 GHz 2 GB DDR2-SDRAM 750 W and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-09-13 04:04:08
When we last looked at Apples Xserve server just over a year ago it had just completed Apples migration from PowerPC to Intel processors. Since then things have been pretty quiet on the hardware side of Apples server business. Nonetheless, the Xserv...
100%
macworld.co.uk
Updated:
2014-09-13 04:04:08
Apple’s server has the unenviable task of pleasing two disparate audiences: Macintosh users, who expect a suitably Mac-like server, and cranky server administrators, who prefer the command line and demand feature and price parity from a host of 1U s...
Good Powerful, compact 1U server; robust hardware RAID allows up to 2TB of protected internal storage.
Bad Expensive hardware RAID; lights-out controller ships unconfigured; embedded controller requires convoluted deployment for secure remote access; more expensive to power and cool than G5 or G4 models.
Bottom line The quad-core Xeon-based Apple Xserve is a superbly modern 1U server with powerful options for storage and remote access. As with any server, deployments should be carefully planned—the embedded LOM may necessitate an additional Ethernet card under...
80%
macworld.com
Updated:
2014-09-13 04:04:08
The quad-core Xeon-based Apple Xserve is a superbly modern 1U server with powerful options for storage and remote access. As with any server, deployments should be carefully planned—the embedded LOM may necessitate an additional Ethernet card un...
Good Powerful, compact 1U server; robust hardware RAID allows up to 2TB of protected internal storage.
Bad Expensive hardware RAID; lights-out controller ships unconfigured; embedded controller requires convoluted deployment for secure remote access; more expensive to power and cool than G5 or G4 models.
Bottom line The quad-core Xeon-based Apple Xserve is a superbly modern 1U server with powerful options for storage and remote access. As with any server, deployments should be carefully planned—the embedded LOM may necessitate an additional Ethernet card un...
80%