Fujitsu logo

Fujitsu KBPC USB ""CH"" BLACK keyboard

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36824
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu KBPC USB ""CH"" BLACK keyboard:

KBPC USB ""CH"" BLACK KBPC USB ""CH"" BLACK

Fujitsu KBPC USB ""CH"" BLACK keyboard:

Introducing a progressively designed keyboard with many useful extras. The integrated USB hub with three down-stream ports allows you to connect and immediately use any low power USB devices, like a mouse or digital camera. The ACPI Powerkey switch with sleep mode and power down functions supports the operating system's energy savings features. The removable palm rest, meanwhile, makes work just a little more comfortable.

Short summary description Fujitsu KBPC USB ""CH"" BLACK keyboard:

Fujitsu KBPC USB ""CH"" BLACK, Wired, USB, Black

Long summary description Fujitsu KBPC USB ""CH"" BLACK keyboard:

Fujitsu KBPC USB ""CH"" BLACK. Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 105. Cable length: 2 m. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.