location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Q Q310-34G Intel Pentium Mobile T5800 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Q
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q310-34G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-Q310-AA01US
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Q Q310-34G Intel Pentium Mobile T5800 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel Pentium Mobile T5800 2 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels 16:10
  • - 3 GB DDR2-SDRAM 800 MHz
  • - 250 GB
  • - Intel® GMA X4500
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Long product name Samsung Q Q310-34G Intel Pentium Mobile T5800 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black :
The long product name of Samsung Q Q310-34G Intel Pentium Mobile T5800 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

New NP-Q310-AA02US Mobile Notebook Q310 34G, Intel Core 2 Duo T5800 2GHz, 3GB DDR2, 250GB SATA HDD, 13.3" SuperBright WXGA, 1.3" Webcam, Bluetooth 2.0 + EDR, Windows Vista Business, 1YR
More>>>
Samsung Q Q310-34G Intel Pentium Mobile T5800 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black:
The official description of Samsung Q Q310-34G Intel Pentium Mobile T5800 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Q Series 13.3-inch notebook PC-2.0 GHz
Make a statement with a notebook PC that's as unique as you are. The SAMSUNG Q310 is surprisingly thin with a stunning design. It’s only 1.5" thin at its thickest point and features revolutionary Touch of Color™ design. Plus it has 30% more screen space than traditional displays without sacrificing quality. Dare to be different. The SAMSUNG Q310 is a strategy that won't fail.

lightweight, power heavy
With a weight of only 4 pounds and only 1.5" thin at its thickest point, the SAMSUNG Q310 increases your mobility, without sacrificing performance.

LCD display
The 13.3" wide SuperBright® LCD display gives you amazing resolution with no compromises on quality. Images are vibrant, rich with bold color and improved viewing angles.

less noise, more productivity
This SAMSUNG notebook PC is ideal for total peace and quiet while you work. SAMSUNG Noise Reduction System absorbs noises from the hard disk drive vibration and a new cooling fan significantly reduces the noise and fan rotation speed.

full-sized keyboard
You never have to make compromises to stay productive with a SAMSUNG notebook pc. Full-size keyboards make it easy to type no matter where you are. And they’re coated with an innovative coating that help create a more germ-free work environment.

power to be reckoned with
Built with the latest Intel® Centrino® 2 processor technology, the Q310 delivers maximum system performance, long battery life and the best mobile wireless LAN technology.

key specifications
- Operating System: Genuine Windows Vista® Business.
- CPU: Intel Core2® Duo T5800 (2.0GHz).
- Main Chipset: Intel® Centrino® processor technology.
- Standard System Memory: 3GB (DDR2 800MHz).

Short summary description Samsung Q Q310-34G Intel Pentium Mobile T5800 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black:
This short summary of the Samsung Q Q310-34G Intel Pentium Mobile T5800 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Q Q310-34G, Intel Pentium Mobile, 2 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description Samsung Q Q310-34G Intel Pentium Mobile T5800 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black:
This is an auto-generated long summary of Samsung Q Q310-34G Intel Pentium Mobile T5800 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black based on the first three specs of the first five spec groups.

Samsung Q Q310-34G. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 2 kg

Design
Product colour *
Black
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
T5800
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
85 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC, XD
Graphics
Discrete graphics card model *
Intel® GMA X4500
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
3 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking type
Ethernet LAN, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Serial ports quantity
1
Keyboard
Keyboard number of keys
83
Software
Trial software
McAfee Virus Scan, Microsoft Office Professional
Operating system installed *
Windows Vista Business
Bundled software
Samsung Recovery Solution III,Samsung Magic Doctor, Samsung Update Plus, Easy Display Manager, Easy Network Manager, Easy Speedup Manager, Adobe Acrobat Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLB6E
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35581
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Weight & dimensions
Width
322 mm
Depth
241 mm
Height
38 mm
Weight *
2 kg
Other features
Wireless technology
802.11 a/b/g/n Wi-Fi
LightScribe
Yes
Infrared data port
No
Type
PC
Dimensions (WxDxH)
322 x 241 x 38 mm
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:00:03
Uk has collected 16 expert reviews for Samsung Q Q310-34G Intel Pentium Mobile T5800 33.8 cm (13.3") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Business Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2011-08-17 21:00:02
Theres plenty to like about the Q310. Its small, packed with features and has a decent processor. The only real disappointment is the choice of graphics card, but at this price youd be hard pushed to find a laptop with better 3D performance. In sho...
0%
alphr.com
Updated:
2011-08-17 21:00:02
Samsung's laptops were once synonymous with glossy black finishes and sleek, monochromatic good looks. Now, though, they've revisited the design and injected it with colour. If you're expecting laptops finished inblues, reds and pinks you'll be disappo...
Bottom line Samsung marries good looks, performance and keen pricing in this alluring 13.3in portable...
67%
theregister.co.uk
Updated:
2011-08-17 21:00:02
Samsung appears totally obsessed with looks these days. Admittedly, the Q310’s shiny black chassis is eye-catching, but we have to disagree with Samsung when it comes to the nasty splatter of red along the bottom lip. Apparently, it’s a “deep rose red...
Bottom line If you’ve an eye on gaming, the Q310s 9200M GS graphics will no doubt disappoint, but the P8400 processor managed to push through some decent benchmark scores and at £699 you’re getting a fair amount of tech for your money. Build quality and a...
80%
expertreviews.co.uk
Updated:
2011-08-17 21:00:02
Samsungs Q310 is the only 13.3in laptop on test here, but its screen has a resolution of 1,280x800, which is the same as the screens in most 15.4in laptops. This means that you get same amount of desktop space and a slightly sharper appearance. Wit...
100%
techradar.com
Updated:
2011-08-17 21:00:02
Samsung has added more new laptops to its range in recent months than any other manufacturer. It follows these releases with the Q310 (£699 inc. VAT), which proves to be one of the most powerful, portable and usable laptops weve seen for a long time.T...
Good Great build quality, Excellent battery life, Lightweight, Powerful performance, Vibrant screen...
Bad Disappointing lack of software...
80%
Geek.com
Updated:
2011-08-17 21:00:02
Reading the title of this article, I am sure some people will be a bit confused. Samsung has been making notebook computers for a long time, but up until October 2008 they were not available in the US. This probably had more than a few people in the US...
0%
Laptopmag.com
Updated:
2011-08-17 21:00:02
Sporting a handsome design, smooth performance, and good endurance, this 13-inch notebook is a strong contender.
Good Stylish design, Good sound, Strong productivity perfomance, Comfortable keyboard, Very good battery life...
Bad Small touchpad, Mushy mouse buttons, No discrete graphics option, Awkward stacked USB ports...
Bottom line The Samsung Q310-34P is a good thin-and-light notebook for work and play that doesn’t skimp on battery life. It also offers good looks without being over the top. This system offers plenty of features and solid performance, but is it worth $1,299?De...
70%
computershopper.com
Updated:
2011-08-17 21:00:02
Until now, the only way to get a Samsung-branded notebook was to live (or special-order from) outside North America. Now, anyone shopping for a thin-and-light business model can add Samsung’s Q310 to the list of options. Nicely equipped...
Good Sleek, glossy design; huge hard drive; above-average performance...
Bad High price for the performance; average battery life; subpar 3D scores...
72%
trustedreviews.com
Updated:
2011-08-17 21:00:03
Today we're looking at another entry into Samsung's 'Touch of Colour' series of notebooks and having been impressed with the Q210 , which won our coveted Recommended Award, the 13.3 inch Q310 has a lot to live up to. Moreover, unlike the Q210, the Q310 ha...
80%