location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to SCHUKO CEE 7/7), 6-ft.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Prong European Computer Power Cord, 10A (IEC-320-C13 to SCHUKO CEE 7/7), 6-ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P054-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332145574 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to SCHUKO CEE 7/7), 6-ft.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.83 m
  • - C13 coupler Female
  • - CEE7/7 Female
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to SCHUKO CEE 7/7), 6-ft. :
The long product name of Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to SCHUKO CEE 7/7), 6-ft.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Prong European Computer Power Cord, 10A (IEC-320-C13 to CEE 7/7), 6-ft.
More>>>
Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to SCHUKO CEE 7/7), 6-ft.:
The official description of Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to SCHUKO CEE 7/7), 6-ft. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite Heavy Duty 1.83 m (6-ft.) C13 to CEE 7/7 Power Cord. Constructed with H05VV-F 3G 1.0mm² wire, fully molded ends, and 250V/10A rating.

● Molded Heavy Duty Power Cord, 1.83 m (6-ft.)
● IEC-60320-C13 to CEE 7/7 European Plug
● H05VV-F 3G 1.0mm² Cable
● 250V/10A

Short summary description Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to SCHUKO CEE 7/7), 6-ft.:
This short summary of the Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to SCHUKO CEE 7/7), 6-ft. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to SCHUKO CEE 7/7), 6-ft., 1.83 m, C13 coupler, CEE7/7, 250 V, 10 A

Long summary description Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to SCHUKO CEE 7/7), 6-ft.:
This is an auto-generated long summary of Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to SCHUKO CEE 7/7), 6-ft. based on the first three specs of the first five spec groups.

Tripp Lite 2-Prong European Computer Power Cord, 10A (IEC-320-C13 to SCHUKO CEE 7/7), 6-ft.. Cable length: 1.83 m, Connector 1: C13 coupler, Connector 2: CEE7/7. Input voltage: 250 V, Input current: 10 A

Features
Product colour *
Black
Connector 1 gender *
Female
Connector 2 gender *
Female
Cable length *
1.83 m
Connector 1 *
C13 coupler
Connector 2 *
CEE7/7
Power
Input voltage
250 V
Input current
10 A
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
226.1 mm
Packaging data
Package depth
12.7 mm
Package height
325.1 mm
Package weight
230 g
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
401.3 mm
Master (outer) case length
12.7 mm
Master (outer) case height
599.4 mm
Master (outer) case gross weight
2.31 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 15 ft., Black Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 15 ft., Black
(show image)
P006-L15-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 15 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L10 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 10 ft. (3.05 m) Tripp Lite P004-L10 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 10 ft. (3.05 m)
(show image)
P004-L10 P004-L10 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L06 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 6 ft. (1.83 m) Tripp Lite P004-L06 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 6 ft. (1.83 m)
(show image)
P004-L06 P004-L06 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L04 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 4 ft. (1.22 m) Tripp Lite P004-L04 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 4 ft. (1.22 m)
(show image)
P004-L04 P004-L04 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 4 ft. (1.22 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L03 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 3 ft. (0.91 m) Tripp Lite P004-L03 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 3 ft. (0.91 m)
(show image)
P004-L03 P004-L03 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 10 ft., Black Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 10 ft., Black
(show image)
P006-L10-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 10 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black
(show image)
P006-L06-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 3 ft., Black Tripp Lite Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 3 ft., Black
(show image)
P006-L03-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 3 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L02 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 2 ft. (0.61 m) Tripp Lite P004-L02 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 2 ft. (0.61 m)
(show image)
P004-L02 P004-L02 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 2 ft. (0.61 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L01 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 1 ft. (0.31 m) Tripp Lite P004-L01 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 1 ft. (0.31 m)
(show image)
P004-L01 P004-L01 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 1 ft. (0.31 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)