DVI to VGA Y Splitter Adapter Cable (DVI-I to HD15 M/2xF), 1 ft. (0.3 m)
Connect two VGA monitors to a single DVI-I port or connects two DVI-I monitors to a single VGA port
1 ft. DVI-A Analog Male to 2 x VGA (HD15) Female Cable
Fully molded construction and double-shielding ensures long life
Superior video quality; supports video resolutions up to 2048 x 1536
RoHS Compliant
Tripp Lite P120-001-2 DVI to VGA Y Splitter Adapter Cable (DVI-I to HD15 M/2xF), 1 ft. (0.3 m), 0.31 m, DVI-I, 2 x VGA, Male, Female, 2048 x 1536 pixels
Tripp Lite P120-001-2 DVI to VGA Y Splitter Adapter Cable (DVI-I to HD15 M/2xF), 1 ft. (0.3 m). Cable length: 0.31 m, Connector 1: DVI-I, Connector 2: 2 x VGA. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Master (outer) case length: 25.4 mm, Master (outer) case height: 137.2 mm, Master (outer) case gross weight: 1.4 kg