location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P574-001 DMS-59 to Dual VGA Splitter Y Cable (M to 2xF), 1 ft. (0.31 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P574-001 DMS-59 to Dual VGA Splitter Y Cable (M to 2xF), 1 ft. (0.31 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P574-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332145987 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P574-001 DMS-59 to Dual VGA Splitter Y Cable (M to 2xF), 1 ft. (0.31 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Attach two VGA enabled monitors to your DMS59 Graphics card
  • - Superior molded connectors for long life use
Warranty: Lifetime limited
Long product name Tripp Lite P574-001 DMS-59 to Dual VGA Splitter Y Cable (M to 2xF), 1 ft. (0.31 m) :
The long product name of Tripp Lite P574-001 DMS-59 to Dual VGA Splitter Y Cable (M to 2xF), 1 ft. (0.31 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DMS-59 to Dual VGA Splitter Y Cable (M to 2xF), 1 ft. (0.31 m)
More>>>
Tripp Lite P574-001 DMS-59 to Dual VGA Splitter Y Cable (M to 2xF), 1 ft. (0.31 m):
The official description of Tripp Lite P574-001 DMS-59 to Dual VGA Splitter Y Cable (M to 2xF), 1 ft. (0.31 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LFH59 (DMS59) to 2 x VGA Female, 1-ft. (0.31 m)
Compatible with most DMS-59 video cards including nVidia, Matrox, HP, PNY, and ATI
Rugged molded construction and gold plated contacts

Short summary description Tripp Lite P574-001 DMS-59 to Dual VGA Splitter Y Cable (M to 2xF), 1 ft. (0.31 m):
This short summary of the Tripp Lite P574-001 DMS-59 to Dual VGA Splitter Y Cable (M to 2xF), 1 ft. (0.31 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P574-001 DMS-59 to Dual VGA Splitter Y Cable (M to 2xF), 1 ft. (0.31 m), 0.3 m, DMS, VGA (D-Sub), Male, Female, Gold

Long summary description Tripp Lite P574-001 DMS-59 to Dual VGA Splitter Y Cable (M to 2xF), 1 ft. (0.31 m):
This is an auto-generated long summary of Tripp Lite P574-001 DMS-59 to Dual VGA Splitter Y Cable (M to 2xF), 1 ft. (0.31 m) based on the first three specs of the first five spec groups.

Tripp Lite P574-001 DMS-59 to Dual VGA Splitter Y Cable (M to 2xF), 1 ft. (0.31 m). Cable length: 0.3 m, Connector 1: DMS, Connector 2: VGA (D-Sub). Weight: 140 g, Width: 177.8 mm, Depth: 12.7 mm. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 279.4 mm. Master (outer) case width: 457.2 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 508 mm

Features
Connector contacts plating
Gold
Cable length *
0.3 m
Connector 1 *
DMS
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour
Black
Country of origin
China
Connector gender
Male/Female
Weight & dimensions
Weight
140 g
Width
177.8 mm
Depth
12.7 mm
Height
279.4 mm
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
279.4 mm
Package weight
140 g
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
457.2 mm
Master (outer) case length
25.4 mm
Master (outer) case height
508 mm
Master (outer) case gross weight
1.5 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332145984
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)