Tripp Lite logo

Tripp Lite P580-015 DisplayPort Cable with Latching Connectors, 4K 60 Hz (M/M), Black, 15 ft. (4.57 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
177510
Info modified on:
10 Aug 2024, 09:37:10
Bullet Points Tripp Lite P580-015 DisplayPort Cable with Latching Connectors, 4K 60 Hz (M/M), Black, 15 ft. (4.57 m):
  • - Digital Video and Audio in one cable
  • - Small footprint compared to VGA or DVI
  • - Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p
Warranty:
Lifetime limited
Long product name Tripp Lite P580-015 DisplayPort Cable with Latching Connectors, 4K 60 Hz (M/M), Black, 15 ft. (4.57 m):

DisplayPort Cable with Latching Connectors, 4K 60 Hz (M/M), Black, 15 ft. (4.57 m)

Tripp Lite P580-015 DisplayPort Cable with Latching Connectors, 4K 60 Hz (M/M), Black, 15 ft. (4.57 m):

The future standard for Digital Video and Audio connections
Supports Displayport v1.2
Supports Ultra High Definition (UHD) 4K x 2K video resolutions up to 3840 x 2160 @ 60Hz, including 1080p
Supports High Definition Content Protection ( HDCP )

Short summary description Tripp Lite P580-015 DisplayPort Cable with Latching Connectors, 4K 60 Hz (M/M), Black, 15 ft. (4.57 m):

Tripp Lite P580-015 DisplayPort Cable with Latching Connectors, 4K 60 Hz (M/M), Black, 15 ft. (4.57 m), 4.57 m, DisplayPort, DisplayPort, Male, Male, 3840 x 2160 pixels

Long summary description Tripp Lite P580-015 DisplayPort Cable with Latching Connectors, 4K 60 Hz (M/M), Black, 15 ft. (4.57 m):

Tripp Lite P580-015 DisplayPort Cable with Latching Connectors, 4K 60 Hz (M/M), Black, 15 ft. (4.57 m). Cable length: 4.57 m, Connector 1: DisplayPort, Connector 2: DisplayPort. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Master (outer) case width: 500.1 mm, Master (outer) case length: 25.4 mm, Master (outer) case height: 500.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.