StarTech.com logo

StarTech.com PCI Express 6 pin to 8 pin Power Adapter Cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
268758
Info modified on:
06 Sept 2024, 14:32:17
Warranty:
Lifetime
Long product name StarTech.com PCI Express 6 pin to 8 pin Power Adapter Cable:

StarTech.com PCI Express 6 pin to 8 pin Power Adapter Cable

StarTech.com PCI Express 6 pin to 8 pin Power Adapter Cable:

Connect a standard 6-pin PCI Express power connection on the Power Supply to 8-pin ATI and NVidia video cards

The PCIEX68ADAP PCI Express 6 pin to 8 pin power adapter cable lets you connect a standard 6-pin PCI Express power connection provided by the computer power supply to ATI and NVidia video cards that require an 8 pin power connection.

A cost-effective solution, the PCIe 6 pin to 8 pin power adapter eliminates the expense of upgrading a computer power supply for the sake of compatibility with a newer video card.

The StarTech.com Advantage

- An economic solution that saves you from upgrading your power supply
- Guaranteed reliability

Short summary description StarTech.com PCI Express 6 pin to 8 pin Power Adapter Cable:

StarTech.com PCI Express 6 pin to 8 pin Power Adapter Cable, 0.155 m, PCI-E (8-pin), PCI-E (6-pin), Male, Female, Straight

Long summary description StarTech.com PCI Express 6 pin to 8 pin Power Adapter Cable:

StarTech.com PCI Express 6 pin to 8 pin Power Adapter Cable. Cable length: 0.155 m, Connector 1: PCI-E (8-pin), Connector 2: PCI-E (6-pin). Weight: 14 g. Package width: 125 mm, Package depth: 225 mm, Package height: 17 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.