location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMV15NET show
Show alternative article codes used in the online market place
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:50:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Tripp Lite 1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in. :
The long product name of Tripp Lite 1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in.
More>>>
Tripp Lite 1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in.:
The official description of Tripp Lite 1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in. as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite single phase Metered PDU / Power Distribution Units offer real-time local reporting of load level in amps via built-in digital display. Enables visual monitoring of PDU load levels to prevent overloads as additional equipment is added. Offers reliable rackmount multi-outlet power distribution from any protected UPS, generator or mains input power source. High quality design includes rugged all-metal housing and secure rackmount installation with included mounting accessories.
- 15A single phase 120V Metered Power Distribution Unit / PDU (Agency de-rated to 12A continuous)
- Two-digit lighted meter reports combined total output current in amps
- Attached NEMA 5-15P 15A 120V input plug with 15ft / 4.5m line cord
- 0U 48in / 122cm vertical rackmount format installs using no rack spaces
- 16 NEMA 5-15R outlets
- Includes 15A circuit breaker and lighted power switch inside a transparent protective cover
- Toolless installation supported in button-mount compatible equipment racks
- Bolt-down installation brackets support installation in other racks and additional surfaces

Short summary description Tripp Lite 1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in.:
This short summary of the Tripp Lite 1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in. data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in., Metered, 0U, Vertical, Metal, Black, 16 AC outlet(s)

Long summary description Tripp Lite 1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in.:
This is an auto-generated long summary of Tripp Lite 1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in. based on the first three specs of the first five spec groups.

Tripp Lite 1.4kW Single-Phase Metered PDU, 120V Outlets (16 5-15R), 5-15P, 15ft Cord, 0U Vertical, 51.5 in.. PDU types: Metered, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 16 AC outlet(s), AC outlet types: NEMA 5–15R, Power plug: NEMA 5–15P. Cable length: 4.6 m, Certification: UL60950-1 (USA) and CAN/CSA C22.2 No. 60950-1-03 (Canada). Nominal input voltage: 100-127 V, Maximum current: 15 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 1219.2 x 38.1 x 76.2 mm, Weight: 1.72 kg

Design
PDU types *
Metered
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product colour
Black
Ports & interfaces
AC outlets quantity *
16 AC outlet(s)
Power plug
NEMA 5–15P
AC outlet types *
NEMA 5–15R
Features
Cable length
4.6 m
Certification
UL60950-1 (USA) and CAN/CSA C22.2 No. 60950-1-03 (Canada)
Power
Nominal input voltage *
100-127 V
AC input frequency
50 - 60 Hz
Maximum current *
15 A
Nominal output voltage
100-127 V
Weight & dimensions
Dimensions (WxDxH)
1219.2 x 38.1 x 76.2 mm
Weight
1.72 kg
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 3000 m
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite 28.8kW 3-Phase Switched PDU, 240/230/220V Outlets (24 C13 & 6 C19), Hardwire 415/400/380V Input, 0U Vertical Tripp Lite 28.8kW 3-Phase Switched PDU, 240/230/220V Outlets (24 C13 & 6 C19), Hardwire 415/400/380V Input, 0U Vertical
(show image)
PDU3XVSRHWB 28.8kW 3-Phase Switched PDU, 240/230/220V Outlets (24 C13 & 6 C19), Hardwire 415/400/380V Input, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical
(show image)
PDUMNV32HV2 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.9kW Single-Phase Switched PDU, 120V Outlets (8 5-15/20R), L5-20P/5-20P Adapter, 12ft Cord, 1U Rack-Mount Tripp Lite 1.9kW Single-Phase Switched PDU, 120V Outlets (8 5-15/20R), L5-20P/5-20P Adapter, 12ft Cord, 1U Rack-Mount
(show image)
PDUMH20NET2 1.9kW Single-Phase Switched PDU, 120V Outlets (8 5-15/20R), L5-20P/5-20P Adapter, 12ft Cord, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.4kW Single-Phase Switched PDU, 120V Outlets (8 5-15R), 5-15P, 100-127V Input, 12ft Cord, 1U Rack-Mount Tripp Lite 1.4kW Single-Phase Switched PDU, 120V Outlets (8 5-15R), 5-15P, 100-127V Input, 12ft Cord, 1U Rack-Mount
(show image)
PDUMH15NET2 1.4kW Single-Phase Switched PDU, 120V Outlets (8 5-15R), 5-15P, 100-127V Input, 12ft Cord, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical
(show image)
PDUMVR30NET 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 10ft Cord, 0U Vertical Tripp Lite 1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 10ft Cord, 0U Vertical
(show image)
PDUMVR20NET 1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TAA-Compliant 5/5.8kW Single-Phase Switched PDU, 208/240V Outlets (20-C13 & 4-C19), L6-30P, 10ft Cord, 0U Vertical Tripp Lite TAA-Compliant 5/5.8kW Single-Phase Switched PDU, 208/240V Outlets (20-C13 & 4-C19), L6-30P, 10ft Cord, 0U Vertical
(show image)
PDUMVR30HVNET TAA-Compliant 5/5.8kW Single-Phase Switched PDU, 208/240V Outlets (20-C13 & 4-C19), L6-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (18-C13 & 2-C19), C20/L6-20P, 0U Vertical, 35.5 in. Tripp Lite 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (18-C13 & 2-C19), C20/L6-20P, 0U Vertical, 35.5 in.
(show image)
PDUMNV20HV2 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (18-C13 & 2-C19), C20/L6-20P, 0U Vertical, 35.5 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3.2-3.8kW Single-Phase Switched PDU, 200-240V (7-C13 & 1-C19), C20/L6-20P Cable, 0U Vertical, 39 in. Tripp Lite 3.2-3.8kW Single-Phase Switched PDU, 200-240V (7-C13 & 1-C19), C20/L6-20P Cable, 0U Vertical, 39 in.
(show image)
PDUMV20HVNET2 3.2-3.8kW Single-Phase Switched PDU, 200-240V (7-C13 & 1-C19), C20/L6-20P Cable, 0U Vertical, 39 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TAA-Compliant 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (36 C13 & 6 C19), L6-30P, 10ft Cord, 0U Vertical Tripp Lite TAA-Compliant 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (36 C13 & 6 C19), L6-30P, 10ft Cord, 0U Vertical
(show image)
PDUMNV30HV2 TAA-Compliant 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (36 C13 & 6 C19), L6-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)