location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDUMV30NET
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:54:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year limited warranty
Long product name Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical :
The long product name of Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical
More>>>
Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical:
The official description of Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite Switched PDU / Power Distribution Unit offers advanced network control and monitoring with the ability to turn on, turn off, recycle or lock-out power to each individual receptacle, monitor site electrical conditions and remotely monitor output power consumption. PowerAlert interface supports remote control and custom notification of user-specified conditions via email, secure web, SNMP, Telnet or SSH interface. Individually switched outlets can be controlled in real-time to remotely reboot unresponsive network hardware, or be custom programmed for user-defined power-up and power-down sequences to ensure proper startup of interdependent IT systems and prevent inrush-related overloads as network equipment is first energized. Unused PDU outlets can be electronically locked off to prevent the connection of unauthorized hardware. PDU output current consumption in amps is displayed locally via visual meter and remotely via web/network interface to warn of potential overloads before critical IT mains or branch breakers trip.
- 120V Switched PDU with built-in web/network interface in 0U 70 inch / 178cm vertical rackmount form factor; 30A maximum capacity (agency de-rated to 24 amps)
- 10 ft. / 3m cable with L5-30P input plug
- 24 switched NEMA 5-15/20R outlets
- Supports power-on, power-off or reboot of each outlet on a real-time or programmable basis
- Enables reboot of locked equipment, custom power-on/power-off sequences, load-shedding of optional loads and disabling unused outlets
- Network interface provides PDU control and data regarding input voltage, frequency and loading information
- Digital display reports load level information in amps in 3 segments (bank 1, bank 2 and total)
- Display also supports IP-address self-identification and electronic 180 degree display rotation
- Supports user-specified alarm notification thresholds
- In-rack environmental reporting with optional ENVIROSENSE temperature / humidity sensor and rack access notification with up to 4 optional SRSWITCH door sensors
- DHCP/Manual configuration support
- 10/100 Mbps auto-sensing
- Real-time clock backup maintains the time of day and date even if the PDU is not powered on
- Tiered access privileges allow an administrator and a guest to login via web browser
- Alert notifications via email or SNMP traps offer immediate event notification
- Firmware upgrade ability supports future product enhancements
- Supports HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, Telnet, SSH, FTP, DHCP, BOOTP, NTP protocols
- Fully compatible with FREE PowerAlert Network Management System / NMS Software
- Included cord retention brackets
- Toolless mounting supported in button-mount compatible racks
- Included PDUMVROTATEBRKT enables space saving toolless installation in button-mount compatible racks with PDU outlets facing the rear
- Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases

Short summary description Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical:
This short summary of the Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical, Switched, 0U, Vertical, Black, 24 AC outlet(s), NEMA 5–15, NEMA 5–20R

Long summary description Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical:
This is an auto-generated long summary of Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical based on the first three specs of the first five spec groups.

Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical. PDU types: Switched, Rack capacity: 0U, Mounting: Vertical. AC outlets quantity: 24 AC outlet(s), AC outlet types: NEMA 5–15, NEMA 5–20R, Power plug: NEMA L5-30P. Cable length: 3 m, Certification: UL 60950-1 (USA, Canada), FCC Class A Part 15 (Emissions), NOM (Mexico), TAA. Nominal input voltage: 100-127 V, Maximum current: 30 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 56 x 67.3 x 1778 mm, Weight: 6.4 kg

Design
PDU types *
Switched
Rack capacity *
0U
Mounting
Vertical
Product colour
Black
Ports & interfaces
AC outlets quantity *
24 AC outlet(s)
Power plug
NEMA L5-30P
AC outlet types *
NEMA 5–15, NEMA 5–20R
Features
LED indicators
Yes
Cable length
3 m
Features
Certification
UL 60950-1 (USA, Canada), FCC Class A Part 15 (Emissions), NOM (Mexico), TAA
Power
Nominal input voltage *
100-127 V
AC input frequency
50 - 60 Hz
Maximum current *
30 A
Nominal output voltage
100-127 V
Weight & dimensions
Dimensions (WxDxH)
56 x 67.3 x 1778 mm
Weight
6.4 kg
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite 28.8kW 3-Phase Switched PDU, 240/230/220V Outlets (24 C13 & 6 C19), Hardwire 415/400/380V Input, 0U Vertical Tripp Lite 28.8kW 3-Phase Switched PDU, 240/230/220V Outlets (24 C13 & 6 C19), Hardwire 415/400/380V Input, 0U Vertical
(show image)
PDU3XVSRHWB 28.8kW 3-Phase Switched PDU, 240/230/220V Outlets (24 C13 & 6 C19), Hardwire 415/400/380V Input, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical Tripp Lite 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical
(show image)
PDUMNV32HV2 7.4kW Single-Phase Monitored PDU, 230V Outlets (36 C13 & 6 C19), IEC-309 32A Blue, 3.05 m Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.9kW Single-Phase Switched PDU, 120V Outlets (8 5-15/20R), L5-20P/5-20P Adapter, 12ft Cord, 1U Rack-Mount Tripp Lite 1.9kW Single-Phase Switched PDU, 120V Outlets (8 5-15/20R), L5-20P/5-20P Adapter, 12ft Cord, 1U Rack-Mount
(show image)
PDUMH20NET2 1.9kW Single-Phase Switched PDU, 120V Outlets (8 5-15/20R), L5-20P/5-20P Adapter, 12ft Cord, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.4kW Single-Phase Switched PDU, 120V Outlets (8 5-15R), 5-15P, 100-127V Input, 12ft Cord, 1U Rack-Mount Tripp Lite 1.4kW Single-Phase Switched PDU, 120V Outlets (8 5-15R), 5-15P, 100-127V Input, 12ft Cord, 1U Rack-Mount
(show image)
PDUMH15NET2 1.4kW Single-Phase Switched PDU, 120V Outlets (8 5-15R), 5-15P, 100-127V Input, 12ft Cord, 1U Rack-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical Tripp Lite 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical
(show image)
PDUMVR30NET 2.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 10ft Cord, 0U Vertical Tripp Lite 1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 10ft Cord, 0U Vertical
(show image)
PDUMVR20NET 1.9kW Single-Phase Switched PDU, 120V Outlets (24 5-15/20R), L5-20P/5-20P Adapter, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TAA-Compliant 5/5.8kW Single-Phase Switched PDU, 208/240V Outlets (20-C13 & 4-C19), L6-30P, 10ft Cord, 0U Vertical Tripp Lite TAA-Compliant 5/5.8kW Single-Phase Switched PDU, 208/240V Outlets (20-C13 & 4-C19), L6-30P, 10ft Cord, 0U Vertical
(show image)
PDUMVR30HVNET TAA-Compliant 5/5.8kW Single-Phase Switched PDU, 208/240V Outlets (20-C13 & 4-C19), L6-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (18-C13 & 2-C19), C20/L6-20P, 0U Vertical, 35.5 in. Tripp Lite 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (18-C13 & 2-C19), C20/L6-20P, 0U Vertical, 35.5 in.
(show image)
PDUMNV20HV2 3.2-3.8kW Single-Phase Monitored PDU, 200-240V Outlets (18-C13 & 2-C19), C20/L6-20P, 0U Vertical, 35.5 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 3.2-3.8kW Single-Phase Switched PDU, 200-240V (7-C13 & 1-C19), C20/L6-20P Cable, 0U Vertical, 39 in. Tripp Lite 3.2-3.8kW Single-Phase Switched PDU, 200-240V (7-C13 & 1-C19), C20/L6-20P Cable, 0U Vertical, 39 in.
(show image)
PDUMV20HVNET2 3.2-3.8kW Single-Phase Switched PDU, 200-240V (7-C13 & 1-C19), C20/L6-20P Cable, 0U Vertical, 39 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TAA-Compliant 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (36 C13 & 6 C19), L6-30P, 10ft Cord, 0U Vertical Tripp Lite TAA-Compliant 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (36 C13 & 6 C19), L6-30P, 10ft Cord, 0U Vertical
(show image)
PDUMNV30HV2 TAA-Compliant 5/5.8kVA Single-Phase Monitored PDU, 208/240V Outlets (36 C13 & 6 C19), L6-30P, 10ft Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)