Digi logo

Digi AccelePort Xe ISA 4-port RS-232 w/ DB-25M cable interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16357
Info modified on:
21 Oct 2022, 10:14:07
Long product name Digi AccelePort Xe ISA 4-port RS-232 w/ DB-25M cable interface cards/adapter:

AccelePort Xe ISA 4-port RS-232 w/ DB-25M cable

Short summary description Digi AccelePort Xe ISA 4-port RS-232 w/ DB-25M cable interface cards/adapter:

Digi AccelePort Xe ISA 4-port RS-232 w/ DB-25M cable, ISA, - FCC Part 15, Class B - ICES-003 Class B - EN 55022 Class B - EN 50082-2 - UL 1950 - CSA 22.2 No...., 10 - 55 °C, -25 - 85 °C, 5 - 90%, 89 mm

Long summary description Digi AccelePort Xe ISA 4-port RS-232 w/ DB-25M cable interface cards/adapter:

Digi AccelePort Xe ISA 4-port RS-232 w/ DB-25M cable. Host interface: ISA. Certification: - FCC Part 15, Class B - ICES-003 Class B - EN 55022 Class B - EN 50082-2 - UL 1950 - CSA 22.2 No..... Width: 89 mm, Depth: 221 mm, Height: 12.7 mm. Form factor: Internal, Minimum system requirements: 1 16-bit ISA slot, 8K / 32K memory address (RAM) 1 x I/O port address., Compatible operating systems: - Linux - Windows NT - Windows 95/98/Me - Windows 2000/XP/Server 2003 - Novell NetWare - OS/2 -.... I/O ports: RS-232

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.