location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta -CR123A-2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
-CR123A-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
06205 301 402 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496537327
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 10:24:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta -CR123A-2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CR123A Single-use battery
  • - Lithium
  • - 3 V 1600 mAh
  • - 2 pc(s)
Long product name Varta -CR123A-2 :
The long product name of Varta -CR123A-2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x 3V Lithium Batterry, 1600mAh
More>>>
Varta -CR123A-2:
The official description of Varta -CR123A-2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Precise energy for analog and digital cameras: VARTA Professional Lithium Batteries.
- Precise energy, perfectly aligned to the different functions of the photo devices.
- Higher performance for more photos, more flashes, more mobility and therefore more independence.

Short summary description Varta -CR123A-2:
This short summary of the Varta -CR123A-2 data-sheet is auto-generated and uses the product title and the first six key specs.

Varta -CR123A-2, Single-use battery, CR123A, Lithium, 3 V, 2 pc(s), 1600 mAh

Long summary description Varta -CR123A-2:
This is an auto-generated long summary of Varta -CR123A-2 based on the first three specs of the first five spec groups.

Varta -CR123A-2. Battery type: Single-use battery, Battery size(s): CR123A, Battery technology: Lithium. Height: 34.5 mm, Diameter: 1.7 cm, Weight: 17 g. Package type: Blister. Battery form factor: Cylindrical

Battery
Battery type *
Single-use battery
Battery size(s) *
CR123A
Battery technology *
Lithium
Battery voltage *
3 V
Battery capacity
1600 mAh
Product colour
Blue, Silver
Number of batteries included *
2 pc(s)
Weight & dimensions
Height
34.5 mm
Diameter
1.7 cm
Weight
17 g
Packaging data
Package type
Blister
Other features
Battery form factor
Cylindrical
Brand Image Product code Product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta High Energy AA Single-use battery Alkaline Varta High Energy AA Single-use battery Alkaline
(show image)
04906 301 112 High Energy AA 0.00
(excl. VAT)
0 (incl. VAT)
Varta Longlife AA LR6 Single-use battery Alkaline Varta Longlife AA LR6 Single-use battery Alkaline
(show image)
04106 301 124 Longlife AA LR6 0.00
(excl. VAT)
0 (incl. VAT)
Varta Longlife AA LR6 Single-use battery Alkaline Varta Longlife AA LR6 Single-use battery Alkaline
(show image)
04106 301 112 Longlife AA LR6 0.00
(excl. VAT)
0 (incl. VAT)
Varta Longlife AAA Single-use battery Alkaline Varta Longlife AAA Single-use battery Alkaline
(show image)
04103 301 124 Longlife AAA 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906121418 Single-use battery AA Alkaline Varta 04906121418 Single-use battery AA Alkaline
(show image)
04906 121 418 04906121418 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04114110412 Single-use battery C Alkaline Varta 04114110412 Single-use battery C Alkaline
(show image)
04114 110 412 04114110412 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04120110412 Single-use battery D Alkaline Varta 04120110412 Single-use battery D Alkaline
(show image)
04120 110 412 04120110412 0.00
(excl. VAT)
0 (incl. VAT)
Varta CR1225 Single-use battery Lithium Varta CR1225 Single-use battery Lithium
(show image)
06225 101 401 CR1225 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)