location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite RELAYIOCARD Programmable Relay I/O Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RELAYIOCARD Programmable Relay I/O Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RELAYIOCARD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332146410 show
Category:
Electrically-operated switch.
Electrical Relays Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:27:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite RELAYIOCARD Programmable Relay I/O Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Programmable, internal contact closure management accessory card
  • - Six configurable relay output contacts
  • - Configurable input signal contact
Warranty: 2-year limited
Long product name Tripp Lite RELAYIOCARD Programmable Relay I/O Card :
The long product name of Tripp Lite RELAYIOCARD Programmable Relay I/O Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Programmable Relay I/O Card
More>>>
Tripp Lite RELAYIOCARD Programmable Relay I/O Card:
The official description of Tripp Lite RELAYIOCARD Programmable Relay I/O Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RELAYIOCARD allows users to communicate UPS status and events via six configurable contact closure outputs. Installs in select expansion slot-equipped SmartOnline® and select SmartPro® UPS systems*. Enables monitoring of UPS conditions and events. Provides input signal relay contact to perform remote UPS system shutdown or battery tests.

*NOTE: SmartPro UPS systems including SMART1050SLT, SMART1500SLT, SMART2200RMXL2U, SMX1050SLT, SMART3000SLT, SMART2200SLT, SMART2200NAFTA, SMART2600RM2U, SMART3000RM2U, SMART1500CRMXL, SMART750XLa, SMX2200XLRT2U and SMX3000XLRT2UA. Supported SmartPro systems must run UPS protocol 3008 or above. Works with most SmartOnline series models except the following; SU3000RTXL2U, SUINT3000RTXL2U, SUINT1000LCD2U, SUINT1500LCD2U, SUINT2200LCD2U, SUINT3000LCD2U and SU3000LCD2UHV.

Short summary description Tripp Lite RELAYIOCARD Programmable Relay I/O Card:
This short summary of the Tripp Lite RELAYIOCARD Programmable Relay I/O Card data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite RELAYIOCARD Programmable Relay I/O Card, Green, RoHS, 70 g, 44.4 mm, 157.5 mm, 152.4 mm

Long summary description Tripp Lite RELAYIOCARD Programmable Relay I/O Card:
This is an auto-generated long summary of Tripp Lite RELAYIOCARD Programmable Relay I/O Card based on the first three specs of the first five spec groups.

Tripp Lite RELAYIOCARD Programmable Relay I/O Card. Product colour: Green, Certification: RoHS. Weight: 70 g, Package width: 44.4 mm, Package depth: 157.5 mm. Products per master (outer) case: 12 pc(s), Master (outer) case width: 167.6 mm, Master (outer) case length: 325.1 mm

Features
Product colour
Green
Certification
RoHS
Weight & dimensions
Weight
70 g
Package width
44.4 mm
Package depth
157.5 mm
Package height
152.4 mm
Package weight
270 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332146417
Logistics data
Products per master (outer) case
12 pc(s)
Master (outer) case width
167.6 mm
Master (outer) case length
325.1 mm
Master (outer) case height
276.9 mm
Master (outer) case gross weight
3.27 kg
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)
Belgium 1 distributor(s)