location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D5U22EAABS
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 392988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver 120 W
  • - Intel® Core™ i3 i3-4130T 2.9 GHz
  • - 49.5 cm (19.5") HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 4400
  • - 1 MP
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows 7 Professional 64-bit
Long product name HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver :
The long product name of HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-4130T (2.9GHz, 3 MB), 4GB (1 x 4GB) DDR3 SDRAM, 1TB 7200 rpm SATA, SATA SuperMulti DVD-RW, Intel HD Graphics 4400, 802.11a/b/g/n, Bluetooth, webcam, 5-in-1, 19.5" TN WLED LCD (1600 × 900), Windows 7 Professional 64 / Windows 8.1 Pro 64
More>>>
HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver:
The official description of HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This space saving and stylish All-in-One offers impressive productivity features combined with powerful PC performance and security. Watch your business flourish while maximizing the total cost of ownership with a 12-month product lifecycle.

Features

Windows 8 Pro or other operating systems available

Customized convenience
.
- Take advantage of the stylish, progressive and space-saving All-in-One design that’s the perfect fit for your business-- with a 12-month product lifecycle.
- Look smart and work smarter, thanks to a stylish design offering an easel stand for placement on your desk or VESA wall mount.1 It’s the perfect way to meet your needs—and your budget.
- Help improve the environment when you use an EPEAT® Gold registered All-in-One PC with ENERGY STAR® qualified configurations. It’s designed with the environment in mind.
- Here’s a PC you can rely on. Enjoy a business-class platform and 12-month lifecycle.
- Be confident at the helm with help from programs like HP Support Assistant15 that make deployment and management a breeze.

Solid security.
- Protect data, devices and identities with HP BIOSphere3 and features like HP Client Security and HP Trust Circles5 to make sure only approved contacts can access the files.
- Stay up and running. HP BIOS Protection6 offers enhanced protection against virus attacks to the BIOS and other security threats, and is designed to help prevent data loss and reduce downtime.
- Keep sensitive information in safe hands. HP Trust Circles5 protects your data by ensuring that only approved contacts can access critical files.
- Rest easy and work confidently with dependable support options including a parts/labor/on-site warranty and parts availability for up to 3 years.
- HP BIOSphere3 helps keep unauthorized users’ hands off your hard drive with HP Client Security4 , automatic drive lock that requires a password for power-up.

Professional–grade productivity.
- Cruise through tasks easily and efficiently with the latest processor technology. Robust memory and a powerful chipset supports the Intel® Core™ 4th Generation processor.
- Simple and effective video and audio conferencing is easy with this Skype ready AiO with integrated video camera, microphone and DTS Sound + to provide crisp clear audio.
- Keep all your work in plain sight. Be up to 35% more productive by adding up to one external monitor with DisplayPort with Multi-Stream.
- Coast through your task list thanks to Windows 8.1 and HP. Enjoy a new user experience that includes intuitive and simple software applications like HP ePrint.
- Easily share your internet connection with up to five devices with HP Wireless Hotspot. Connect your smart phone or tablet or help colleagues get online and improve productivity.

Short summary description HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver:
This short summary of the HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G1, 49.5 cm (19.5"), HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Professional

Long summary description HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver:
This is an auto-generated long summary of HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

HP ProOne 400 G1. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Display
Display diagonal *
49.5 cm (19.5")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
Full HD
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
4th gen Intel® Core™ i3
Processor model *
i3-4130T
Processor cores
2
Processor threads
4
Processor frequency *
2.9 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
35 W
PCI Express slots version
3.0
Processor socket
LGA 1150 (Socket H3)
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Bus type
DMI
Processor codename
Haswell
Processor series
Intel Core i3-4100 Desktop series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
2x8
Tcase
72 °C
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x41E
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
DTS Studio Sound
Camera
Built-in camera *
Yes
Total megapixels
1 MP
Optical drive
Optical drive interface
SATA
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black, Silver
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H81
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Recovery operating system
Windows 8.1 Pro
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013A
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
77481
Power
AC adapter power
120 W
Weight & dimensions
Width (with stand)
494.9 mm
Depth (with stand)
42 mm
Height (with stand)
339.4 mm
Weight (with stand)
5.07 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
No
Keyboard included
Yes
Other features
Storage drive interface
Serial ATA
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2014-08-27 01:47:16
Uk has collected 4 expert reviews for HP ProOne 400 G1 Intel® Core™ i3 i3-4130T 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black, Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-08-27 01:47:16
It looks a bit clunky, and some in our office went as far as calling it ugly. But if you're considering a system like the HP ProOne 400, you probably aren't as concerned with looks as you are functionality. It's an all-in-one desktop PC with a 21.5in, Ful...
Good Full HD, IPS screen, All-in-one design saves space, makes it easy to install, Decent performer thanks to 4th gen Core i5...
Bad Screen reflections can be annoying, Not very attractive, Left side ports a little hard to access...
Bottom line This is a neat all-in-one PC with a good 21.5in screen that's suitable for an office environment. It's not an exciting product, and it doesn't look all that stylish, which is probably just fine for most business users who want something quick and easy to...
75%
pcauthority.com.au
Updated:
2015-02-10 03:55:51
To say that HP's ProOne 400 is perfectly unexciting is somewhat of an exaggeration. The hint is in the name - it's a machine for business professionals. Well, actually, most serious professionals would likely want a machine that's a bit gruntier, and po...
100%