Eaton logo

Eaton Pulsar EXtreme C 1500 Rack UPS uninterruptible power supply (UPS) 1.5 kVA 1050 W

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114898
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Jul 2020
Warranty:
2 year warranty, including batteries.
Standard exchange of the UPS in case of
internal malfunction.
Long product name Eaton Pulsar EXtreme C 1500 Rack UPS uninterruptible power supply (UPS) 1.5 kVA 1050 W:

Rack UPS, 1500 VA/1050 W, Extreme protection, SNMP + Web monitoring, 6 IEC C13 (10A)

Short summary description Eaton Pulsar EXtreme C 1500 Rack UPS uninterruptible power supply (UPS) 1.5 kVA 1050 W:

Eaton Pulsar EXtreme C 1500 Rack UPS, 1.5 kVA, 1050 W, 10 min, 14 min, CE / TüV-GS Mark / CB Report / UL 1778, cUL, IEC/EN 62040-1-1, EN 60 950-1 (RD), IEC/EN 62 040-3..., 20 kg

Long summary description Eaton Pulsar EXtreme C 1500 Rack UPS uninterruptible power supply (UPS) 1.5 kVA 1050 W:

Eaton Pulsar EXtreme C 1500 Rack UPS. Output power capacity: 1.5 kVA, Output power: 1050 W. Typical backup time at full load: 10 min, Typical backup time at half load: 14 min. Certification: CE / TüV-GS Mark / CB Report / UL 1778, cUL, IEC/EN 62040-1-1, EN 60 950-1 (RD), IEC/EN 62 040-3.... Weight: 20 kg. Bundled software: UPS-Driver software

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.