location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RND4210-100NAS-A1 NAS/storage server 0.25 GB 2 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RND4210-100NAS-A1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RND4210-100NAS-A1
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR RND4210-100NAS-A1 NAS/storage server 0.25 GB 2 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Total installed storage capacity: 2 TB
  • - 0.25
  • - LCD
Long product name NETGEAR RND4210-100NAS-A1 NAS/storage server 0.25 GB 2 TB :
The long product name of NETGEAR RND4210-100NAS-A1 NAS/storage server 0.25 GB 2 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RND4210100NASA1 - NV+ 2 TB GIGABIT (2 X 1000 GB)
More>>>
NETGEAR RND4210-100NAS-A1 NAS/storage server 0.25 GB 2 TB:
The official description of NETGEAR RND4210-100NAS-A1 NAS/storage server 0.25 GB 2 TB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ReadyNAS Vault software connects ReadyNAS systems to an enterprise-class Web-based storage infrastructure. You determine what you want protected and ReadyNAS Vault automatically and securely copies it offsite. ReadyNAS Vault software is tightly integrated into ReadyNAS storage systems, so you can confirm results, make changes, and recover files, even for multiple systems, from any Internet location.
- 4 Hot Swappable HDD in a small 8 inch high desktop design (2 HDD included, 2 open slots for future expansion).
- HDD are initialized and system is pre-configured in X-RAID mode for immediate use.
- X-RAID™ technology plus RAID 0, 1, 5.

Robust Features Coupled with Easy Management
- Serves files easily;
- Backs up data effortlessly;
- Streams music and video quickly;
- Shares printers with ease;
-Works with Windows®, Mac®, and Linux.
ReadyNAS™ NV+ was designed specifically for power users and home offices. Never before has there been available a cost-conscious network attached storage (NAS) appliance packed with robust high-end server features, including Gigabit Ethernet, hardware RAID, system monitoring capabilities and built-in backup. The NV+ couples out-of-the-box deployment and easy management with robust file serving and data redundancy.

Easy Deployment and Management
With an easy Web browser interface and setup wizard, the NV+ can be configured with minimal effort — saving you valuable time. Traditional file servers can take hours to configure and, even once up and running, don’t have built-in system monitoring and email alerts. Automatic alerts give you the peace of mind that things are running smoothly because if trouble should arise, you will be notified.

RAID
Supporting hardware accelerated RAID (redundant array of independent disks) levels 0, 1, 5 and ReadyNAS’s own X-RAID™ technology, the NV+ ensures full data redundancy with protection against hardware failure – something previously only available in high-end servers. If one drive fails, the data volumes can still be rebuilt with the remaining drives. Without RAID, once a failure occurs, you risk losing all of the data stored on the drive.

X-RAID Technology
ReadyNAS’s patent pending X-RAID technology automates the volume expansion for you as you scale from 1 drive to 4 drives. Most NAS devices on the market aren’t future-proof. You can’t add or replace disks for larger capacity. ReadyNAS allows you to start with one disk, then add the additional drives over time, without reconfiguring the system and shuffling the data. Additionally, as disk capacity becomes larger and cheaper, you can replace all four disks, one by one, while X-RAID automatically manages the RAID details for you.

Backup
All ReadyNAS systems include multiple backup layers that you can customize to fit your needs. First, protect Windows and Mac clients with our included CDP software. Then, take a snapshot of your ReadyNAS data to ensure a recovery point. Next, backup to a USB drive on demand or on a schedule. Replication is a cinch between two ReadyNAS systems, and finally the ReadyNAS Vault option can move files and folders to an offsite secure data center for disaster recovery. It’s all built in!

File Serving and Media Streaming
ReadyNAS is a single centralized source for all of your digital data. The variety of digital devices and hard drives that currently house the data in your home and office can make locating a particular file quite arduous. ReadyNAS can bring all of that data together for fast and easy file serving to multiple clients simultaneously. If it’s video or other high-definition media you are working with, you can use your ReadyNAS for streaming to multiple devices at the same time. ReadyNAS also provides UPnP AV support for a wide variety of digital media devices (such as NETGEAR EVA products or Microsoft Xbox 360™).

Advanced System Design
The industrial design and ultra compact form factor of the ReadyNAS makes it perfect for any home office or small business. Standing only eight inches tall and five inches wide, it can fit in any entertainment center or on any desk without taking up much space or making much noise. ReadyNAS also offers low power consumption and a special energy-saving mode that allows you to automate startup and shutdown.

Short summary description NETGEAR RND4210-100NAS-A1 NAS/storage server 0.25 GB 2 TB:
This short summary of the NETGEAR RND4210-100NAS-A1 NAS/storage server 0.25 GB 2 TB data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RND4210-100NAS-A1, 0.25 GB, 2 TB

Long summary description NETGEAR RND4210-100NAS-A1 NAS/storage server 0.25 GB 2 TB:
This is an auto-generated long summary of NETGEAR RND4210-100NAS-A1 NAS/storage server 0.25 GB 2 TB based on the first three specs of the first five spec groups.

NETGEAR RND4210-100NAS-A1. Internal memory: 0.25 GB. Total installed storage capacity: 2 TB

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
HDD speed
7200 RPM
Maximum supported storage capacity
2 TB
RAID levels
0, 1, 5
Total installed storage capacity *
2 TB
Number of storage drives installed *
2
Memory
Internal memory *
0.25 GB
Flash memory
64 MB
Network
DHCP client
Yes
Ports & interfaces
USB 2.0 ports quantity
3
Design
Display type
LCD
Performance
Management protocols
HTTP
Power
Power consumption (typical)
55 W
Weight & dimensions
Weight
4.6 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Dimensions (WxDxH)
132 x 222 x 200 mm
Power requirements
100-240 VAC; 50/60Hz
Compatible operating systems
Windows, Mac, Linux/UNIX
Networking features
10/100/1000 Ethernet
Certification
FCC, UL, CE, C-tick, RoHS