location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Diamond Lamps ET-LAD57 projector lamp 300 W UHM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Diamond Lamps Check ‘Diamond Lamps’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-LAD57
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET-LAD57 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Diamond Lamps’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Diamond Lamps: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Diamond Lamps ET-LAD57 projector lamp 300 W UHM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHM 300 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Panasonic
Long product name Diamond Lamps ET-LAD57 projector lamp 300 W UHM :
The long product name of Diamond Lamps ET-LAD57 projector lamp 300 W UHM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single Lamp for PANASONIC Projector PT-DW5100 / PT-D5700L / PT-D5100 / PT-DW5100 / PT-D5700L / PT-D5100
More>>>
Short summary description Diamond Lamps ET-LAD57 projector lamp 300 W UHM:
This short summary of the Diamond Lamps ET-LAD57 projector lamp 300 W UHM data-sheet is auto-generated and uses the product title and the first six key specs.

Diamond Lamps ET-LAD57, UHM, 300 W, 2000 h, Panasonic, PT-DW5100 / PT-D5700L / PT-D5100 / PT-DW5100 / PT-D5700L / PT-D5100

Long summary description Diamond Lamps ET-LAD57 projector lamp 300 W UHM:
This is an auto-generated long summary of Diamond Lamps ET-LAD57 projector lamp 300 W UHM based on the first three specs of the first five spec groups.

Diamond Lamps ET-LAD57. Lamp type: UHM, Bulb power: 300 W, Service life of lamp: 2000 h, Brand compatibility: Panasonic, Compatibility: PT-DW5100 / PT-D5700L / PT-D5100 / PT-DW5100 / PT-D5700L / PT-D5100

Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML10100 projector lamp 275 W
(show image)
ML10100 ML10100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)