location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com External HDD Enclosure Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External HDD Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3510BU2E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832311 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com External HDD Enclosure Black 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA II 3.5"
  • - Number of storage drives supported: 1
  • - Black
Warranty: 1 year
Long product name StarTech.com External HDD Enclosure Black 3.5" :
The long product name of StarTech.com External HDD Enclosure Black 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External Hard Drive Enclosure, 3.5", SATA I/II, USB, Black
More>>>
StarTech.com External HDD Enclosure Black 3.5":
The official description of StarTech.com External HDD Enclosure Black 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This eSATA/USB Removable SATA HD Enclosure features a convenient trayless design that eliminates having to mount the hard drive in the enclosure, making it easier to access data on the fly.

Simply insert any 3.5in SATA II (SATA /300) or SATA (SATA /150) hard drive (up to 1.5TB capacity) into the enclosure, close the panel door and connect the enclosure to the computer through either eSATA (external SATA) or USB. To remove the hard drive from the enclosure, simply open the panel door and pull the SATA hard drive out.

Because the SAT3510BU2E drive enclosure can be connected to a host computer through either eSATA or USB, you can rely on efficient data transfer speeds (up to 3Gbps for eSATA, 480Mbps for USB 2.0) and quick connectivity. The enclosure is constructed to provide a durable housing for inserted drives to prevent physical damage to the drives while in transit, and features lockable front door access for added data security.

To ensure a cool operating environment, the SATA HDD enclosure provides a built-in 40mm fan that re-distributes the heat build-up generated as a result of typical hard drive operation - which is especially important for large volume storage (750GB, 1TB hard drives), and faster spinning drives (i.e. 7200 RPM), as it can help optimize drive operability and in turn preserve stored data integrity.

View Certification

The StarTech.com Advantage
- For applications requiring quick swapping of hard drives without need to mount, but require the data protection properties of an enclosure during transport;
- Take advantage of faster 3Gbps data transfer rates and longer, shielded cabling (6ft) with computers configured with eSATA (SATA II) port.

Short summary description StarTech.com External HDD Enclosure Black 3.5":
This short summary of the StarTech.com External HDD Enclosure Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com External HDD Enclosure, 3.5", Serial ATA II, Black

Long summary description StarTech.com External HDD Enclosure Black 3.5":
This is an auto-generated long summary of StarTech.com External HDD Enclosure Black 3.5" based on the first three specs of the first five spec groups.

StarTech.com External HDD Enclosure. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA II, Maximum storage capacity: 1.5 TB. Product colour: Black

Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA II
Maximum storage capacity
1.5 TB
Card reader integrated
No
Ports & interfaces
eSATA ports quantity
1
USB 2.0 ports quantity
1
Design
Product colour *
Black
Material
Aluminium
LED indicators
Yes
Certification
RoHS, CE, UL, FCC
Performance
Chipset
INIC 1611
Power
External power adapter
Yes
Weight & dimensions
Width
38 mm
Depth
208 mm
Height
126 mm
Weight
641 g
Package width
87 mm
Package depth
231 mm
Package height
245 mm
Package weight
870 g
Other features
Dimensions (WxDxH)
38 x 208 x 126 mm
Compatible operating systems
WIN 98SE/ME/2000/XP/Vista MAC 8.6/10.0 + Linux
I/O ports
1x USB-B FM
Supported data transfer rates
3 Gb/s
Brand Image Product code Product Stock Price from
StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5" StarTech.com UNI3510U2E storage drive enclosure Black, Silver 3.5"
(show image)
UNI3510U2E UNI3510U2E 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SAT3510U2F storage drive enclosure Silver 3.5" StarTech.com SAT3510U2F storage drive enclosure Silver 3.5"
(show image)
SAT3510U2F SAT3510U2F 0.00
(excl. VAT)
0 (incl. VAT)