location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SAT3520U2ER storage drive enclosure Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SAT3520U2ER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3520U2ER show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030830676 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55666
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com SAT3520U2ER storage drive enclosure Silver :
The long product name of StarTech.com SAT3520U2ER storage drive enclosure Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5in Silver eSATA USB Dual SATA External RAID Hard Drive Enclosure
More>>>
StarTech.com SAT3520U2ER storage drive enclosure Silver:
The official description of StarTech.com SAT3520U2ER storage drive enclosure Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

RAID array supported External storage enclosure for up to 2 SATA hard drives requiring only a single eSATA connection.

* Built-in support for numerous RAID modes for most personal/business needs and an 50mm cooling fan to keep drives from overheating

* Support for up to 2 SATA drives over a high speed eSATA or USB 2.0 interface

* Backed by a StarTech.com 1 year warranty and free lifetime technical support


This Dual SATA External Hard Drive Enclosure delivers the ideal external RAID solution, allowing you to install two high capacity 3.5in SATA hard drives (SATA, SATA II, SATA III), connected to the host computer through either a Port-Multiplier capable eSATA or USB 2.0 ports.

For true eSATA convenience, the enclosure features built-in port multiplier support, allowing both of the installed Serial ATA drives to be connected to the host computer through a single eSATA cable.

A versatile external storage solution, the enclosure supports almost any 3.5in SATA hard drive and can be connected to a computer through USB 2.0, if an eSATA connection is not available.

The enclosure supports multiple RAID array configurations including RAID 0, RAID 1, BIG(JBOD), SAFE33 & SAFE55 - allowing you to configure your external drives to best suit the application.

To help protect installed SATA hard drives and their valuable data content from in-transit damage, the enclosure features a sturdy aluminum casing that also enhances drive heat dissipation for a cooler operating environment.

To provide further cooling for installed SATA hard drives, the enclosure features a built-in 50mm fan that re-distributes the heat build-up generated as a result of typical drive operation. This is especially important when using large capacity hard drives, and faster “spinning"" drives (i.e 7200 RPM), as it can help keep drives running cooler, which can preserve data integrity and the drive''s lifespan by reducing the chances of premature failures.

An out-of-the-box external RAID or USB 2.0 storage solution, the eSATA/USB Dual External RAID Hard Drive Enclosure includes both eSATA and USB 2.0 cables, as well as the necessary power adapter.

Short summary description StarTech.com SAT3520U2ER storage drive enclosure Silver:
This short summary of the StarTech.com SAT3520U2ER storage drive enclosure Silver data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SAT3520U2ER, Silver

Long summary description StarTech.com SAT3520U2ER storage drive enclosure Silver:
This is an auto-generated long summary of StarTech.com SAT3520U2ER storage drive enclosure Silver based on the first three specs of the first five spec groups.

StarTech.com SAT3520U2ER. Number of storage drives supported: 2, Maximum storage capacity: 3 TB, RAID levels: 0, 1, 50, JBOD. Product colour: Silver

Storage
Number of storage drives supported *
2
RAID levels
0, 1, 50, JBOD
Maximum storage capacity
3 TB
Card reader integrated
No
Ports & interfaces
eSATA ports quantity
1
USB 2.0 ports quantity
1
Design
Product colour *
Silver
Material
Aluminium
LED indicators
Yes
Certification
RoHS, CE, FCC, UL
Performance
Chipset
Silcon Image SIL5744
Performance
Plug and Play
Yes
Power
External power adapter
Yes
Weight & dimensions
Width
100 mm
Depth
230 mm
Height
142 mm
Package width
154 mm
Package depth
264 mm
Package height
188 mm
Package weight
2.01 kg
Other features
Supported data transfer rates
3 Gbit/s
Package length
26.4 cm
Brand Image Product code Product Stock Price from
StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5" StarTech.com SAT3520U3SR storage drive enclosure Black, Silver 3.5"
(show image)
SAT3520U3SR SAT3520U3SR 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure StarTech.com 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure
(show image)
S354UFER 3.5in 4 Drive eSATA USB FireWire External SATA RAID Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure StarTech.com 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure
(show image)
SAT3540U2E 3.5in 4 Drive eSATA USB Multi Bay External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)