location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATADOCK22UE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832335 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD :
The long product name of StarTech.com eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD
More>>>
StarTech.com eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD:
The official description of StarTech.com eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily connect and swap two 2.5 or 3.5in SATA hard drives through eSATA or USB
This dual drive SATA HDD Dock provides fast, convenient access to 2.5” or 3.5" SATA (SATA, SATA II, SATA III) hard drives (HDD) or solid state drives (SSD) through either USB or eSATA, without ever having to open a computer case or mount hard drives in an enclosure.
Supporting one or two drives (tested with up to 4TB 3.5" and 1TB 2.5" drives per bay), SATADOCK22UE can be connected to the host computer through either USB 2.0 or eSATA - then, it''s just a matter of inserting the desired 2.5" or 3.5" SATA drives (or combination of both) into one of the two (or both) docking station slots for instant access.
"...the SATADOCK22UE is at the top of [the] heap when considering construction quality, ease of use and performance. Final Score: 9.0 out of 10."— BenchmarkReviews.comThe docking station supports plug and play installation on most operating systems, making it a perfect solution for data recovery, drive imaging, software testing, or any environment that requires fast access to massive amounts of data (uninstalled or archived hard drives etc.). Plus, SATADOCK22UE features a small form factor design that requires minimal desk space for permanent connection to the host computer and provides enough hard drive surface exposure to optimize dissipation of operating heat.
SATADOCK22UE supports any 2.5" or 3.5" SATA drive and data transfer speeds of up to 1.5 Gbps (using eSATA) and 480Mbps (using USB 2.0) between host and dock - ensuring effortless data dumps or backups and hassle-free file transfers. The inclusion of a high-output power adapter versus other competitive dual drive dock models ensures stable performance for even the latest power hungry high-capacity hard drives. The value of this hard drive docking station can be extended, using a SATA to IDE hard drive adapter (SAT2IDEADP), which enables you to use any 2.5 or 3.5in IDE hard drive in a SATA hard drive dock slot.
The StarTech.com Advantage
- Support for up to two high-capacity/RPM 2.5/3.5" drives over USB 2.0 or eSATA interfaces
- A top slot-loading design and unique drive ejection mechanism provides quick and easy access to the data without having to install drives into an enclosure or tray
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD:
This short summary of the StarTech.com eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD, Black, 547 g, 120 mm, 185 mm, 210 mm, 820 g

Long summary description StarTech.com eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD:
This is an auto-generated long summary of StarTech.com eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD based on the first three specs of the first five spec groups.

StarTech.com eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD. Product colour: Black. Weight: 547 g. Package width: 120 mm, Package depth: 185 mm, Package height: 210 mm. Dimensions (WxDxH): 132 x 147 x 70 mm, Size (imperial): 6.35 cm (2.5"), Power requirements: 115 - 230 AC

Performance
Product colour *
Black
Weight & dimensions
Weight
547 g
Packaging data
Package width
120 mm
Package depth
185 mm
Package height
210 mm
Package weight
820 g
Other features
Dimensions (WxDxH)
132 x 147 x 70 mm
Size (imperial)
6.35 cm (2.5")
I/O ports
2 x SATA Power 15 Pin Female 2 x SATA Data 7 Pin
Power requirements
115 - 230 AC
Compatible operating systems
Windows 98SE/ME/2000/2003/XP/VISTA Ultimate Mac OS G4 10.0+, G5 10.3.9+ Linux RedHat 9 Fedora FC4/FC5
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:50:09
Uk has collected 2 expert reviews for StarTech.com eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
benchmarkreviews.com
Updated:
2011-10-04 08:50:09
Benchmark Reviews has put a plethora of storage enclosures and systems through their paces and all of the predecessors fell neatly into readily recognizable categories. The StarTech SATADOCK22UE is a horse of a slightly different color offering featur...
Good Easily Swap Drives, Supports 2.5" and 3.5" drives without requiring brackets or trays, RAID support over eSATA (using the Host system's drive controller), No apparent overhead or impact from the Dock's drive interfaces, Solid Construction, Du...
Bad USB intradock transfer rates restricted to USB maximum transfer speed...
Bottom line While I have no hands on experience with other HDD docking stations to offer detailed comparisons, the handful I have seen in stores were of visibly inferior build quality and many competing products online have significant customer feedback to the sa...
88%
the-gadgeteer.com
Updated:
2014-01-19 04:45:00
Have you ever wondered if there was a device that was both a dual external drive dock AND a stand a lone duplicator? Yeah….neither have I, but I found the StarTech SATDOCK22R and will see how this niche product works and what it may do for the home c...
Good One button hard drive duplication, stand-alone operation...
Bad Expensive, niche product...
0%
Brand Image Product code Product Stock Price from
StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver
(show image)
SATDOCKCRH SATDOCKCRH 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATDOCK22UEC laptop dock/port replicator Black StarTech.com SATDOCK22UEC laptop dock/port replicator Black
(show image)
SATDOCK22UEC SATDOCK22UEC 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Black StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Black
(show image)
SATDOCKU3SP SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black
(show image)
SATDOCKU3SE SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller 0.00
(excl. VAT)
0 (incl. VAT)