location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATADOCKU2E laptop dock/port replicator Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATADOCKU2E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATADOCKU2E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030832342 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name StarTech.com SATADOCKU2E laptop dock/port replicator Black :
The long product name of StarTech.com SATADOCKU2E laptop dock/port replicator Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

eSATA USB to SATA External HDD Dock for 2.5 or 3.5in
More>>>
StarTech.com SATADOCKU2E laptop dock/port replicator Black:
The official description of StarTech.com SATADOCKU2E laptop dock/port replicator Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This eSATA/USB to SATA External HDD Dock Adapter provides immediate, swappable access to any 2.5in (up to 500Gb) or 3.5in SATA (SATA 150, SATA 300/SATA II) drive (up to 2TB) - without having to mount the hard drive, or install it in an enclosure!

Simply connect this docking station to a computer using either eSATA or USB 2.0, and it's as simple as inserting your 2.5in or 3.5in SATA hard drive into the dock whenever needed.

A perfect solution for data recovery, drive imaging, and testing centers, or any environment that requires fast access to uninstalled/archived drives, the SATA HDD Dock supports plug and play installation on most operating systems. Plus, the HDD docking station supports data transfer speeds of up to 3 Gbps (using eSATA) and 480Mbps (using USB 2.0) between host and dock - ensuring effortless data dumps, backups and hassle-free file transfers.

Short summary description StarTech.com SATADOCKU2E laptop dock/port replicator Black:
This short summary of the StarTech.com SATADOCKU2E laptop dock/port replicator Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATADOCKU2E, Black, 221 g, 91 x 140 x 55 mm, 12V 2.0A, Windows 98SE/ME/2000/2003/XP/VISTA x64/x86 Mac OS G4 10.0+, G5 10.3.9+ Linux RedHat 9 Fedora FC4/FC5, 1 x SATA Power 15 Pin Female 1 x SATA Data 7 Pin

Long summary description StarTech.com SATADOCKU2E laptop dock/port replicator Black:
This is an auto-generated long summary of StarTech.com SATADOCKU2E laptop dock/port replicator Black based on the first three specs of the first five spec groups.

StarTech.com SATADOCKU2E. Product colour: Black. Weight: 221 g. Dimensions (WxDxH): 91 x 140 x 55 mm, Power requirements: 12V 2.0A, Compatible operating systems: Windows 98SE/ME/2000/2003/XP/VISTA x64/x86 Mac OS G4 10.0+, G5 10.3.9+ Linux RedHat 9 Fedora FC4/FC5

Performance
Product colour *
Black
Weight & dimensions
Weight
221 g
Other features
Dimensions (WxDxH)
91 x 140 x 55 mm
Other features
I/O ports
1 x SATA Power 15 Pin Female 1 x SATA Data 7 Pin
Power requirements
12V 2.0A
Compatible operating systems
Windows 98SE/ME/2000/2003/XP/VISTA x64/x86 Mac OS G4 10.0+, G5 10.3.9+ Linux RedHat 9 Fedora FC4/FC5
Brand Image Product code Product Stock Price from
StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver StarTech.com SATDOCKCRH laptop dock/port replicator Black, Silver
(show image)
SATDOCKCRH SATDOCKCRH 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATDOCK22UEC laptop dock/port replicator Black StarTech.com SATDOCK22UEC laptop dock/port replicator Black
(show image)
SATDOCK22UEC SATDOCK22UEC 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Black StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller Black
(show image)
SATDOCKU3SP SATA Hard Drive Docking Station, USB 3.0 w/ PCIe Controller 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black
(show image)
SATDOCKU3SE SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller 0.00
(excl. VAT)
0 (incl. VAT)