location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SK6-0B surge protector Black 6 AC outlet(s) 120 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SK6-0B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SK6-0B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332146397 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:37:34
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Tripp Lite SK6-0B surge protector Black 6 AC outlet(s) 120 V :
The long product name of Tripp Lite SK6-0B surge protector Black 6 AC outlet(s) 120 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6-Outlet, Direct Plug-In Surge Suppressor (Black)
More>>>
Tripp Lite SK6-0B surge protector Black 6 AC outlet(s) 120 V:
The official description of Tripp Lite SK6-0B surge protector Black 6 AC outlet(s) 120 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SK6-0B Surge Suppressor from DataShield by Tripp Lite is ideal for protecting audio/video devices and printers. This direct plug-in surge suppressor features 6 outlets and 750 joules of surge energy absorption. $10,000 Ultimate Lifetime Insurance (USA & Canada only).

- 6 outlets: direct plug-in
- Surge energy absorption: 750 joules; 27,000 amps
- Lifetime warranty with $10,000 Ultimate Lifetime Insurance (USA & Canada only)

Applications

- Personal computers, CAD/CAM/CAE workstations, network nodes, fileservers, point of sale terminals, audio/visual devices, and more.

Package Includes

- SK6-0B Surge Suppressor
- Warranty information
- Instruction manual

Short summary description Tripp Lite SK6-0B surge protector Black 6 AC outlet(s) 120 V:
This short summary of the Tripp Lite SK6-0B surge protector Black 6 AC outlet(s) 120 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SK6-0B, 750 J, 6 AC outlet(s), 120 V, Black, China, 220 g

Long summary description Tripp Lite SK6-0B surge protector Black 6 AC outlet(s) 120 V:
This is an auto-generated long summary of Tripp Lite SK6-0B surge protector Black 6 AC outlet(s) 120 V based on the first three specs of the first five spec groups.

Tripp Lite SK6-0B. Surge energy rating: 750 J, AC outlets quantity: 6 AC outlet(s), Nominal input voltage: 120 V. Product colour: Black, Country of origin: China. Weight: 220 g, Width: 127 mm, Depth: 30.5 mm. Package width: 221 mm, Package depth: 38.1 mm, Package height: 160 mm. Dimensions (WxDxH): 114 x 50 x 273 mm

Power
Surge energy rating *
750 J
AC outlets quantity *
6 AC outlet(s)
Nominal input voltage *
120 V
Features
Product colour *
Black
Country of origin
China
Weight & dimensions
Weight
220 g
Width
127 mm
Depth
30.5 mm
Height
94 mm
Packaging data
Package width
221 mm
Package depth
38.1 mm
Package height
160 mm
Packaging data
Package weight
230 g
Other features
Dimensions (WxDxH)
114 x 50 x 273 mm
Telephone line protection
No
Network line protection
No
Logistics data
Master (outer) case width
269.2 mm
Master (outer) case length
221 mm
Master (outer) case height
340.4 mm
Master (outer) case gross weight
2.95 kg
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332146394
Country Distributor
United States 1 distributor(s)