location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-630 dot matrix printer 360 x 180 DPI 360 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C480141
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946538068 show
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:27:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LQ-630 dot matrix printer 360 x 180 DPI 360 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360 x 180 DPI 360 cps Grey
  • - 57 dB
  • - Buffer size: 32 KB
  • - Standard interfaces: Parallel, USB 2.0
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 20 W
Long product name Epson LQ-630 dot matrix printer 360 x 180 DPI 360 cps :
The long product name of Epson LQ-630 dot matrix printer 360 x 180 DPI 360 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Impact dot matrix, 24 pins, 80 columns, 24 Needles, 360x180 DPI, USB 2.0, Parallel, 20W, 3.5 kg
More>>>
Epson LQ-630 dot matrix printer 360 x 180 DPI 360 cps:
The official description of Epson LQ-630 dot matrix printer 360 x 180 DPI 360 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LQ-630 is a small and reliable printer especially for counter application. With its small design with 80 columns, LQ-630 fits perfectly in environments where space is rather limited. The ejection of both, continuous paper and cut sheets at front side enables easy handling of the print outs only at the front side of the printer. Due to the printer's flatbed technology, LQ-630 can print even smallest cut sheet forms and stickers down to 9 cm x 7 cm. LQ-630 can ideally be used with retail stores, banks, post offices, doctors' surgeries, ticket shops, cinemas, pizza services. Moreover the printer is perfect for label and protocol printing with trade industrial firms.

Key Features
- Fast print speed up to 360 cps
- Compact and robust design
- Handles up to 1 original plus 3 copies
- Flatbed technology for ergonomic front paper feed
- Mean Volume Between Failures: 12 mill. lines
- Standard Centronics Parallel and USB 2.0 Interfaces

Short summary description Epson LQ-630 dot matrix printer 360 x 180 DPI 360 cps:
This short summary of the Epson LQ-630 dot matrix printer 360 x 180 DPI 360 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-630, 360 cps, 360 x 180 DPI, 225 cps, 79 cps, 10,12 cpi, 5 copies

Long summary description Epson LQ-630 dot matrix printer 360 x 180 DPI 360 cps:
This is an auto-generated long summary of Epson LQ-630 dot matrix printer 360 x 180 DPI 360 cps based on the first three specs of the first five spec groups.

Epson LQ-630. Maximum print speed: 360 cps, Maximum resolution: 360 x 180 DPI, Maximum print speed (draft): 225 cps. Maximum print size: 254 x 559 mm, Paper tray media types: Labels, Roll. Product colour: Grey, Buffer size: 32 KB, Sound pressure level (printing): 57 dB. Standard interfaces: Parallel, USB 2.0. Print head: 24-pin, Print direction: Bi-directional, Print head life: 400 million characters

Printing
Maximum resolution *
360 x 180 DPI
Maximum printing width (columns) *
80
Colour *
No
Maximum print speed *
360 cps
Maximum print speed (draft)
225 cps
Maximum print speed (LQ)
79 cps
Character pitch
10, 12 cpi
Maximum number of copies
5 copies
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Paper handling
Maximum print size
254 x 559 mm
Paper tray media types
Labels, Roll
Features
Product colour *
Grey
Buffer size *
32 KB
Sound pressure level (printing) *
57 dB
Page description languages *
Epson ESC/P2, PPDS
Country of origin
China
Ports & interfaces
Standard interfaces *
Parallel, USB 2.0
Endurance
Print head *
24-pin
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life (black, draft)
2 million characters
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
20 W
Power consumption (standby)
4.8 W
AC input voltage
220 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows 8, Windows 98, Windows XP
Bundled software
Epson Status Monitor
Weight & dimensions
Width
386 mm
Depth
306 mm
Height
185 mm
Weight
3.5 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
265 mm
Package depth
455 mm
Package height
310 mm
Package weight
5.2 g
Other features
Standard media sizes
Sheet Paper (single- and multi-layer), Continuous Paper (single- and multi-layer), Labels (single- and multi-layer), Roll Paper
Print technology
Dot matrix
Needles
24
Logistics data
Products per pallet
35 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
5 pc(s)
Products per pallet layer (UK)
7 pc(s)
Products per pallet (UK)
49 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2 m
Harmonized System (HS) code
84433210
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)