location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART3000CRMXL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332142375 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 3 kVA 2880 W
  • - Waveform: Sine
  • - 9 AC outlet(s)
  • - Rackmount/Tower Black
Warranty: 2-year warranty, 3 year with registration
Long product name Tripp Lite SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial :
The long product name of Tripp Lite SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial
More>>>
Tripp Lite SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial:
The official description of Tripp Lite SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lites SmartPro Compact Rackmount Uninterruptible Power Supply (UPS) offers line interactive voltage regulation, network grade surge suppression and long lasting battery support for critical network hardware during blackouts and extended power failures. Special reduced-depth housing, larger internal batteries, higher rated wattage and included 2 post rackmount installation hardware makes these systems ideal for network and telecom wiring closets and other limited-space installations. Runtime is expandable with optional BP48V24-2U (limit 1), BP48V60RT-3U (multi-pack compatible) and BP48V27-2US (multi-pack compatible) external battery packs.
SMART3000CRMXL 4U rackmount 3000VA UPS offers battery-derived sine wave AC output during power failures and extreme voltage variations. Supports 3000VA/2880 watts when powered via included L5-30P input plug. Supports up to 3600VA/3600 watts when hardwired to a 120V 30A input source. Line interactive Automatic Voltage Regulation (AVR) provides two levels of voltage boost during brownouts and one level of voltage cut during overvoltage conditions to maintain regulated 120V nominal output over an input range of 83-145V. Includes NEMA L5-30P input plug (or hardwire input), L5-30R and 5-15/20R output receptacles. Optional SNMPWEBCARD offers remote management and control of the UPS via direct network connection. Additional ENVIROSENSE accessory, when used in conjunction with SNMPWEBCARD reports temperature, humidity and status of up to two directly connected contact closure sensors. HID-compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces at once. Includes PowerAlert monitoring software with USB and serial cables. Emergency Power Off (EPO) interface. Integrated 3-bank programmable PDU switching supports load shedding and remote-reboot of up to 3 individual connected devices. 3-stage metered current monitoring and battery charge status LEDs. Utility power and voltage regulation LEDs. Audible alarm. Self-test. 2-post rackmount accessories included; 2-9USTAND tower stands and 4POSTRAILKIT 4 post rackmount kit available. Field-replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme.
- Tripp Lite's SmartPro Compact Rackmount Uninterruptible Power Supply (UPS) offers line interactive voltage regulation, network grade surge suppression and long lasting battery support for critical network hardware during blackouts and extended power failures
- Special reduced-depth housing, larger internal batteries, higher rated wattage and included 2 post rackmount installation hardware makes these systems ideal for network and telecom wiring closets and other limited-space installations
- Runtime is expandable with optional BP48V24-2U (limit 1), BP48V60RT-3U (multi-pack compatible) and BP48V27-2US (multi-pack compatible) external battery packs
- Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- SMART3000CRMXL 4U rackmount 3000VA/2880 watt UPS offers battery-derived sine wave AC output during power failures and extreme voltage variations
- Supports loading up to 3600 watts when hardwired
- Line interactive Automatic Voltage Regulation (AVR) provides two levels of voltage boost during brownouts and one level of voltage cut during overvoltage conditions to maintain regulated 120V nominal output over an input range of 83-145V
- Includes NEMA L5-30P input plug (hardwire line cord installation supported), L5-30R and 5-15/20R output receptacles
- Network management interfaces support simultaneous communications via USB port, DB9 serial port and optional SNMP/Web management accessory card slot
- Optional SNMPWEBCARD offers remote management and control of the UPS via direct network connection
- Additional ENVIROSENSE accessory, when used in conjunction with SNMPWEBCARD reports temperature, humidity and status of up to two directly connected contact closure sensors
- HID-compliant USB interface enables full integration with built-in power management and auto shutdown features of Windows and Mac OS X
- 97% efficiency in line power mode offers substantially lower operating costs than lower efficiency UPS types
- Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces at once
- Includes PowerAlert monitoring software with USB and serial cables
- Emergency Power Off (EPO) interface
- Integrated 3-bank programmable PDU switching supports load shedding and remote-reboot of up to 3 individual connected devices
- 3-stage metered current monitoring and battery charge status LEDs; Utility power and voltage regulation LEDs; Audible alarm; Self-test
- 2-post rackmount accessories included; 2-9USTAND tower stands and 4POSTRAILKIT 4 post rackmount kit available
- Field-replaceable, hot-swappable internal batteries and external battery packs
- Attractive all-black color scheme

Short summary description Tripp Lite SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial:
This short summary of the Tripp Lite SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial, Line-Interactive, 3 kVA, 2880 W, Sine, 83 V, 145 V

Long summary description Tripp Lite SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial:
This is an auto-generated long summary of Tripp Lite SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial based on the first three specs of the first five spec groups.

Tripp Lite SmartPro 120V 3kVA 2.88kW Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, 4U Rack Reduced Depth, USB, DB9 Serial. UPS topology: Line-Interactive, Output power capacity: 3 kVA, Output power: 2880 W. AC outlet types: NEMA 5–20R, NEMA L5-30R, Power plug: NEMA L5-30P, AC outlets quantity: 9 AC outlet(s). Typical backup time at full load: 7.5 min, Typical backup time at half load: 19 min, Battery recharge time: 7.2 h. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Steel. Width: 439.4 mm, Depth: 452.1 mm, Height: 175 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
3 kVA
Output power *
2880 W
Waveform *
Sine
Input operation voltage (min) *
83 V
Input operation voltage (max) *
145 V
Input frequency *
60 Hz
Output voltage regulation
-18, +8%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
30 A
Surge energy rating
570 J
Number of input phases
1
Efficiency
97%
Power factor
0.96
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5–20R, NEMA L5-30R
Power plug
NEMA L5-30P
AC outlets quantity
9 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Modem (RJ-11) ports
1
Battery
Typical backup time at full load
7.5 min
Typical backup time at half load
19 min
Battery recharge time
7.2 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Housing material
Steel
Rack capacity
4U
Cable length
3.05 m
Cooling type
Active
Product colour *
Black
LED indicators
Yes
Certification
UL1778, CSA, NOM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
439.4 mm
Depth
452.1 mm
Height
175 mm
Weight
46.3 kg
Package width
596.9 mm
Package depth
571.5 mm
Package height
330.2 mm
Package weight
59 kg
Logistics data
Master (outer) case width
596.9 mm
Master (outer) case length
571.5 mm
Master (outer) case height
330.2 mm
Master (outer) case gross weight
58.3 kg
Products per master (outer) case
1 pc(s)
Other features
Nominal output voltage
120 V
Nominal input voltage
120 V