location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M201dw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro M201dw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF456A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758641576 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 369494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Feb 2017
Product end of life date
Bullet Points HP LaserJet Pro M201dw
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 25 ppm
  • - Duplex printing Direct printing
  • - Wi-Fi Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 8000 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 750 MHz
Warranty: One-year limited and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Pro M201dw :
The long product name of HP LaserJet Pro M201dw. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M201dw
More>>>
HP LaserJet Pro M201dw:
The official description of HP LaserJet Pro M201dw as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance security with plenty of built-in and optional security features, increase productivity with reliable, automatic duplex printing and fast print speeds, and print from smartphones, tablets, or laptops with mobile printing options.

Just print—protected and connected
- Connect, manage, and help keep data secure with built-in features.
- Start printing right away—automatically connect to your wireless network, using HP Auto Wireless Connect.
- Easily print from virtually anywhere in the office with Ethernet and wireless connectivity.
- Connect via USB, and access tools from your PC to manage your printer and supplies.

Intuitive features for a fast finish
- Save time and help reduce paper costs, using reliable automatic two-sided printing.
- Speed through printing tasks—using the simple control panel.
- Work with less wait. Step up your productivity with fast print speeds of up to 26 pages per minute.
- Start working, right out of the box—full-capacity, 1500-page toner cartridge included.

Printing made mobile
- Easily send print jobs wirelessly without a network.
- Easily print from mobile devices at work, home, or on-the-go with this Mopria™-certified printer.
- Quickly print from your iPhone®, iPad®, and iPod touch®, using Apple® AirPrint™—no setup or apps
- required.

Short summary description HP LaserJet Pro M201dw:
This short summary of the HP LaserJet Pro M201dw data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M201dw, Laser, 600 x 600 DPI, A4, 25 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro M201dw:
This is an auto-generated long summary of HP LaserJet Pro M201dw based on the first three specs of the first five spec groups.

HP LaserJet Pro M201dw. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
8000 pages per month
Recommended duty cycle
250 - 2000 pages per month
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 6
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum number of input trays
1
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Internal memory *
128 MB
Maximum internal memory
128 MB
Processor frequency
750 MHz
Design
Product colour *
Black
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
450 W
Power consumption (standby)
2.2 W
Power consumption (off)
0.1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
384 mm
Depth
280.7 mm
Height
250.9 mm
Weight
6.6 kg
Packaging data
Package width
497 mm
Package depth
330 mm
Package height
350 mm
Package weight
9.4 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:25:03
Uk has collected 5 expert reviews for HP LaserJet Pro M201dw and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 20:25:02
What is the HP LaserJet Pro M201dw? Laser printers are still one of the stalwarts of small and home offices, particularly when colour print isn't required. HP's LaserJet Pro M201dw comes in at comparatively low cost, while still offering a good feature se...
Good 1500-page cartridge supplied, Auto Wireless Connect, Free cartridge recycling...
Bad Comparatively long first page out, Comparatively high page cost, Projecting output tray...
Bottom line The HP LaserJet Pro M201dw is a perfectly adequate home-office mono laser printer, with good print quality, duplex print and the versatility of a wireless connection. It's not particularly cheap to run, though, and the print speed is nowhere near what HP...
80%
Brand Image Product code Product Stock Price from
HP LaserJet Pro M402dn 1200 x 1200 DPI A4 HP LaserJet Pro M402dn 1200 x 1200 DPI A4
(show image)
C5F94A#B13 LaserJet Pro M402dn 0.00
(excl. VAT)
0 (incl. VAT)
HP LaserJet Pro M402dn 1200 x 1200 DPI A4 HP LaserJet Pro M402dn 1200 x 1200 DPI A4
(show image)
C5F94A LaserJet Pro M402dn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)