location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-8090DW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WF-8090DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD43301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946538280
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WF-8090DW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Low TCO A3+ business printer: Low total cost of ownership duplex printer
  • - Ecological: Uses up to 80 percent less power than competitive colour lasers1
  • - Built for business: PDL emulations, Gigabit Ethernet, Wi-Fi and Wi-Fi direct™
  • - Enhance productivity: Automatic double-sided printing, and scalable paper capacity for less refilling
  • - PrecisionCore technology: Epson’s most advanced printhead technology
Long product name Epson WorkForce Pro WF-8090DW :
The long product name of Epson WorkForce Pro WF-8090DW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce Pro WF-8090DW
More>>>
Epson WorkForce Pro WF-8090DW:
The official description of Epson WorkForce Pro WF-8090DW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Low TCO printing
Take advantage of a low Total Cost of Ownership (TCO) and print up to 7,000 colour and 10,000 mono pages1 using, easy-to-change, high-capacity DURABrite Pro ink cartridges.

Ecological
The WF-8090DW uses up to 80 percent less power than competitive colour lasers2 thanks to its no heat technology. No ozone gas is emitted, and an improved quiet print mode and no fan noise during or after printing make it ideal for the workplace. And there are fewer parts to replace than a laser.

Enhance productivity
Print at up to 34 pages per minute (ppm) in both colour and mono, with ISO print speeds of 24 ppm for both3. The WF-8090DW delivers automatic double-sided A4 and A3 printing for eco-friendly and business-quality results. Scalable optional paper trays take its maximum capacity to 1,831 sheets, and the rear manual paper tray lets you print A3+ and onto a range of media.

Built for business
PrecisionCore technology powers the output quality and reliability that Epson is known for, at the speeds required for office, commercial and industrial printing. Wi-Fi and Wi-Fi Direct™ allow for easy integration and printing from smartphones and tablets. Users can also securely print using a PIN code to release jobs at the printer, or by using Email Print for Enterprise4 to securely send documents directly to the printer.

Short summary description Epson WorkForce Pro WF-8090DW:
This short summary of the Epson WorkForce Pro WF-8090DW data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WF-8090DW, Colour, 4800 x 1200 DPI, 4, A4, 65000 pages per month, 34 ppm

Long summary description Epson WorkForce Pro WF-8090DW:
This is an auto-generated long summary of Epson WorkForce Pro WF-8090DW based on the first three specs of the first five spec groups.

Epson WorkForce Pro WF-8090DW. Colour, Number of print cartridges: 4, Maximum duty cycle: 65000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Wi-Fi. Product colour: White

Features
Duplex printing *
Yes
Page description languages *
ESC/P-R, PCL 5c, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
65000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (colour, normal quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Print speed (ISO/IEC 24734) mono
24 ipm
Print speed (ISO/IEC 24734) colour
24 ipm
Input & output capacity
Total input capacity *
330 sheets
Total output capacity *
250 sheets
Maximum number of input trays *
3
Maximum input capacity
1831 sheets
Paper input type
Paper tray
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA2-Enterprise
Supported network protocols
LPR, FTP, IPP, LPD, Port 9100, WSD, TCP/IPv4, TCP/IPv6, IPSec
Network
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Sound pressure level (printing)
53 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display diagonal
5.59 cm (2.2")
Country of origin
Indonesia
Power
Power consumption (printing) *
37 W
Power consumption (off)
0.4 W
Power consumption (standby)
2.1 W
Power consumption (ready)
8.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Weight & dimensions
Width
567 mm
Depth
575 mm
Height
378 mm
Weight
25.9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
700 mm
Package depth
727 mm
Package height
630 mm
Package weight
32.1 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
199.5 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
3 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
199.5 cm
Products per pallet
3 pc(s)
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:02
Uk has collected 1 expert review for Epson WorkForce Pro WF-8090DW and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2016-11-15 00:57:02
The Epson WorkForce Pro WF-8090 ($799.99) is a beast of a printer, an inkjet clearly designed to go head-to-head with color lasers. In that, it largely succeeds, with sizzling speed and low running costs. The WF-8090, which Epson bills as a heavy-duty wor...
Good Low price for its capabilities, Low cost per page, PCL and PostScript drivers, Wi-Fi Direct, Sizzling speed on our tests...
Bad Small LCD is tricky to use, Standard paper capacity is somewhat sparse, Overall subpar output quality, with slightly subpar graphics and photos in testing...
Bottom line The Epson WorkForce Pro WF-8090 Network Color Printer is an inkjet that can print at tabloid size and larger, and has great speed, as well as low running costs...
80%
Country Distributor
España 1 distributor(s)
Deutschland 1 distributor(s)
Disclaimer Epson WorkForce Pro WF-8090DW:
Disclaimer

(1) Approx. page yield based on ISO/IEC 24711/24712. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield
2. For more information visit www.epson.eu/inkjetsaving
3. Determined in accordance with ISO/IEC 24734 showing the average of ESAT from the Office Category Test for default A4 simplex and duplex. For more information, please visit www.epson.eu/testing
4. Find out more about Email Print for Enterprise at www.epson.eu/epe