Cisco logo

Cisco SPA-2XOC3-POS network switch component

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36950
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco SPA-2XOC3-POS network switch component:

2-Port OC-3c/STM-1c POS Shared Port Adapter

Short summary description Cisco SPA-2XOC3-POS network switch component:

Cisco SPA-2XOC3-POS, FCC Part 15 (CFR 47), ICES 003, EN55022, CISPR 22, AS/NZ 3548, VCCI, EN55024, EN50082-1,..., Cisco 7304 Router Cisco Catalyst 6500 Series Switches Cisco 7600 Series Routers Cisco CRS-1 &..., Wired, 13 W, UL 60950, CSA 22.2-No.60950, EN60950, IEC 60950 CB Scheme, ACA TS001, AS/NZS 3260,..., 5 - 40 °C

Long summary description Cisco SPA-2XOC3-POS network switch component:

Cisco SPA-2XOC3-POS. Electromagnetic compatibility: FCC Part 15 (CFR 47), ICES 003, EN55022, CISPR 22, AS/NZ 3548, VCCI, EN55024, EN50082-1,..., Compatibility: Cisco 7304 Router Cisco Catalyst 6500 Series Switches Cisco 7600 Series Routers Cisco CRS-1 &.... Connectivity technology: Wired. Power consumption (typical): 13 W. Safety: UL 60950, CSA 22.2-No.60950, EN60950, IEC 60950 CB Scheme, ACA TS001, AS/NZS 3260,.... Dimensions (WxDxH): 171.5 x 184.9 x 20.3 mm, Weight: 340 g, Weight (imperial): 0.34 kg (0.75 lbs)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.