LevelOne logo

LevelOne HUBBLE Fixed IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, Indoor/Outdoor

Data-sheet quality:
created/standardized by Icecat
Product views:
141985
Info modified on:
04 Nov 2024, 15:14:04
Bullet Points LevelOne HUBBLE Fixed IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, Indoor/Outdoor:
  • - Weatherproof IP68-rated housing
  • - Built-in Micro SDHC/SDXC card slot for local storage
  • - 5-Megapixel high-definition resolution
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Vandal-proof IK10-rated housing
  • - Built-in infrared LEDs for night viewing up to 30m
  • - Video compression: H.264, MJPEG
  • - Removable IR-cut filter for day and night surveillance
  • - Power support: PoE (IEEE 802.3af)
  • - Free surveillance and CMS (Central Management System) software packages with 64-channel license
Long product name LevelOne HUBBLE Fixed IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, Indoor/Outdoor:

5MP, IP, 2592 x 1944px, 30 fps, 1~1/10000 sec, CMOS 1/3.2", RAW, Fast Ethernet, PoE 802.3af

Short summary description LevelOne HUBBLE Fixed IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, Indoor/Outdoor:

LevelOne HUBBLE Fixed IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, Indoor/Outdoor, IP security camera, Outdoor, Wired, CE, FCC, ONVIF, IP68, IK10, NEMA 4X, Wall, Silver

Long summary description LevelOne HUBBLE Fixed IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, Indoor/Outdoor:

LevelOne HUBBLE Fixed IP Network Camera, 5-Megapixel, 802.3af PoE, IR LEDs, Vandalproof, Indoor/Outdoor. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Wall, Product colour: Silver, Form factor: Bullet. Minimum illumination: 0.1 lx, Lens viewing angle, horizontal: 62.7°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Fixed focal length: 4.2 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.