location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-L2500D multifunction printer Laser A4 2400 x 600 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-L2500D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-L2500D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766739092 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 20:31:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-L2500D multifunction printer Laser A4 2400 x 600 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - Printing colours: Black
  • - A4 26 ppm
  • - Mono copying Colour scanning
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - USB port
  • - Internal memory: 32 MB Built-in processor ARM9 266 MHz
  • - 9.7 kg
Long product name Brother DCP-L2500D multifunction printer Laser A4 2400 x 600 DPI 26 ppm :
The long product name of Brother DCP-L2500D multifunction printer Laser A4 2400 x 600 DPI 26 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-L2500D - 26ppm/26cpm, 2400 x 600 dpi, 32MB, USB 2.0, 480 W, 9.7kg
More>>>
Brother DCP-L2500D multifunction printer Laser A4 2400 x 600 DPI 26 ppm:
The official description of Brother DCP-L2500D multifunction printer Laser A4 2400 x 600 DPI 26 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This mono laser printer, scanner and copier is an ideal entry-level machine for the small or home office. Easy to use, it's still quick with speeds up to 26ppm and features double-sided printing as standard to help reduce waste.

Short summary description Brother DCP-L2500D multifunction printer Laser A4 2400 x 600 DPI 26 ppm:
This short summary of the Brother DCP-L2500D multifunction printer Laser A4 2400 x 600 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-L2500D, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Black, Grey

Long summary description Brother DCP-L2500D multifunction printer Laser A4 2400 x 600 DPI 26 ppm:
This is an auto-generated long summary of Brother DCP-L2500D multifunction printer Laser A4 2400 x 600 DPI 26 ppm based on the first three specs of the first five spec groups.

Brother DCP-L2500D. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Duplex print speed (black, normal quality, A4/US Letter)
6.5 ppm
Warm-up time
9 s
Time to first page (black, normal)
8.5 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
26 cpm
Time to first copy (black, normal)
10 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4, 6, 9, 16, 25
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scan to
E-mail, File, Image, OCR
Input colour depth
30 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, SANE, TWAIN, WIA
Fax
Faxing *
No
Features
Recommended duty cycle
250 - 2000 pages per month
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
GDI
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 1.1, USB 2.0
Ports & interfaces
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Online services supported
Evernote
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Card reader integrated
No
Internal memory *
32 MB
Built-in processor
Yes
Processor family
ARM9
Processor frequency
266 MHz
Sound pressure level (printing)
49 dB
Sound pressure level (quiet mode)
45 dB
Sound power level (standby)
33 dB
Design
Product colour *
Black, Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (max)
1104 W
Power consumption (average operating)
480 W
Power consumption (PowerSave)
6.6 W
Power consumption (standby)
60 W
Power consumption (off)
0.08 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Minimum storage drive space
500 MB
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
398.5 mm
Depth
409 mm
Height
267 mm
Weight
9.7 kg
Packaging data
Package width
517 mm
Package depth
567 mm
Package height
414 mm
Package weight
12.5 kg
Packaging content
Drivers included
Yes
Other features
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:21:41
Uk has collected 1 expert review for Brother DCP-L2500D multifunction printer Laser A4 2400 x 600 DPI 26 ppm and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2015-09-10 10:21:40
What is the Brother DCP-L2500D? The Brother DCP-L2500D is an entry-level mono laser all-in-one printer aimed at the small office and home office (SOHO) crowd, with a price that will be very attractive to anybody on a tight budget. And it's a very useful m...
Good Single-sheet special media tray, Two-part drum and toner cartridge, Low noise levels...
Bad No LCD backlight, Poor greyscale copy quality, Quick default sleep setting...
Bottom line The Brother DCP-L2500D is a very good, basic laser all-in-one, offering fast printing, including duplex output, at relatively low cost. While it doesn't have many of the bells and whistles of more expensive machines, including wireless connection, if...
90%
Brand Image Product code Product Stock Price from
Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi
(show image)
DCP-1610W DCP-1610W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)