location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L2360DN laser printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L2360DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L2360DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766738804
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-L2360DN laser printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - Printing colours: Black
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB Built-in processor 266 MHz
Long product name Brother HL-L2360DN laser printer 2400 x 600 DPI A4 :
The long product name of Brother HL-L2360DN laser printer 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact High Quality Mono Laser Printer + Network
More>>>
Brother HL-L2360DN laser printer 2400 x 600 DPI A4:
The official description of Brother HL-L2360DN laser printer 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A great little network-ready mono laser printer for the small or home office. Speed up to 30ppm, 250 sheet paper tray and double-sided printing as standard. Optional cost-effective, high-yield toner cartridges available.

Short summary description Brother HL-L2360DN laser printer 2400 x 600 DPI A4:
This short summary of the Brother HL-L2360DN laser printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L2360DN, Laser, 2400 x 600 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description Brother HL-L2360DN laser printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-L2360DN laser printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-L2360DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready. Product colour: Black

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
N-up printing
2, 4, 6, 9, 16, 25
Features
Maximum duty cycle *
10000 pages per month
Recommended duty cycle
250 - 2000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 6
Number of PCL fonts
49
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A5, A6, A7
Non-ISO print media sizes
Executive, Letter
JIS B-series sizes (B0...B9)
B5
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
SMTP-AUTH
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port 9100, IPP, FTP Server, SNMPv1/v2c/v3, HTTP Server, TFTP Client/Server, SMTP Client, ICMP, Web Services (Print)
Supported network protocols (IPv6)
NDP, RA, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port 9100, IPP, FTP Server, SNMPv1/v2c/v3, HTTP Server, TFTP Client and Server, SMTP Client, ICMPv6, Web Services (Print)
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor family
ARM Cortex
Processor model
ARM9
Performance
Processor frequency
266 MHz
Sound pressure level (printing)
50 dB
Noise level (idle)
30 dB
Design
Product colour *
Black
Certification
Nordic Swan
Power
Power consumption (printing) *
537 W
Power consumption (standby)
58 W
Power consumption (PowerSave)
5.4 W
Power consumption (off)
0.06 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Minimum storage drive space
80 MB
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
360 mm
Depth
356 mm
Height
183 mm
Weight
6.9 kg
Packaging data
Package width
286 mm
Package depth
441 mm
Package height
504 mm
Package weight
8 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Other features
Fonts included
Yes
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 01:24:59
Uk has collected 8 expert reviews for Brother HL-L2360DN laser printer 2400 x 600 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-25 01:24:58
The HL-L2360DN is well suited to a typical home office. It's a low, square printer that doesn't require a huge amount of clearance above, meaning that it could fit on a set of shelves. There's a clattery but functional 250-sheet paper input tray, with a s...
60%
computershopper.com
Updated:
2015-06-25 01:24:50
Enter the Brother HL-L2360DW, its successor, and one that converses more fluently with mobile devices. Priced low, it delivers the goods a student would want, including low maintenance costs. It lists for $149.99, but we've seen it online for $100 to $130...
Good Inexpensive, Low cost per page, Sturdy-feeling and attractive, Prints from a raft of mobile devices...
Bad Poor graphics and only competent text printing, Output tray holds 100 sheets, Many default print options can't be reconfigured, Remote Printer Console is tricky to find...
Bottom line The HL-L2360DW's mobile-device printing, low cost, and easy maintenance are its selling points. It's best seen as an entry-level text printer for students or light-printing homes. Read More…...
70%
pcmag.com
Updated:
2015-06-25 01:24:50
Despite being small enough to fit comfortably on your desk, the Brother HL-L2360DW monochrome laser printer ($149.99) offers speed and paper handling suitable for most micro offices. Its output quality was somewhat below par in our tests, but it's st...
Good Small size. Duplexer. Wired and Wi-Fi network support. Wi-Fi Direct for printing directly from mobile devices.
Bad Text and graphics are below par...
Bottom line The Brother HL-L2360DW monochrome laser printer delivers speed and paper handling that's best suited for a micro office, but its output quality could be better...
60%
consumersearch.com
Updated:
2017-09-04 01:11:27
Expert reviews...
Good Fast for its class, Low running costs, Ethernet, Wi-Fi and mobile device printing, Automatic duplexer, Good-looking text...
Bad So-so graphics and photos...
Bottom line Experts and owners point to the Brother HL-L2360DW as the very best value among black-and-white laser printers. Don't let the small price tag fool you: This is one capable printer. It's small, quick, and cheap to run. Networking is easy, and even small f...
0%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)