location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8570w Intel® Core™ i7 i7-3840QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K2000M Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8570w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LY574EA#ABN - NEW RETAIL
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 8570w Intel® Core™ i7 i7-3840QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K2000M Wi-Fi 4 (802.11n) Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-3840QM 2.8 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz
  • - 750 GB HDD Blu-Ray DVD Combo
  • - NVIDIA® Quadro® K2000M Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 75 Wh 6.5 h 150 W
  • - Windows 7 Professional 64-bit
Warranty: 3-year limitedfor carry-in service (pick-up and return service in selected countries) (upgrades available, sold separately), 1-yearon primary battery; 3-yearon HP Long Life Battery (available only with the 3-year limited platform
Long product name HP EliteBook 8570w Intel® Core™ i7 i7-3840QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K2000M Wi-Fi 4 (802.11n) Windows 7 Professional Silver :
The long product name of HP EliteBook 8570w Intel® Core™ i7 i7-3840QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K2000M Wi-Fi 4 (802.11n) Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3840QM (2.8GHz, 8MB), 15.6" LED FHD (1920 x 1080), 8GB DDR3 SDRAM, 750GB SATA 7200 rpm + 24GB mSATA, Blu-ray ROM DVD+/-RW SuperMulti DL, NVIDIA Quadro K2000M, 802.11a/b/g/n, Bluetooth 4.0, webcam, Windows 7 Professional 64 / Windows 8 Pro 64
More>>>
HP EliteBook 8570w Intel® Core™ i7 i7-3840QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K2000M Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
The official description of HP EliteBook 8570w Intel® Core™ i7 i7-3840QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K2000M Wi-Fi 4 (802.11n) Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable Powerhouse. Optimized for Windows® 7 Professional, HP's most versatile mobile workstation offers high-end professional graphics, robust processing power, a 39,6 cm (15.6") diagonal display and a chiseled design that radiates performance.

Features

Windows 8 Pro or other operating systems available

HP’s most versatile mobile workstation
- Create masterful designs and jaw-dropping animations with workstation-caliber graphics by either AMD or NVIDIA. The HP EliteBook 8570w is ISV-certified so your mobile workstation runs smoothly and reliably no matter what the project is.
- Keep up with large files and daunting projects with the incredible performance and responsiveness of an Intel® Core™ i7 quad-core processor or an i7 or i5 dual-core processor.
- Gain improved performance and speed memory with up to four SODIMMS supporting up to 32GB of memory.
- Multi-task on multiple screens at once or view enlarged content across up to five additional displays.
- Color remains consistent and accurate. HP DreamColor Technology and HP Mobile Display Assistant allow you to control color attributes throughout your development environments.

Creativity with business acumen
- Save time by quickly accessing your favorite files with Intel Smart Response Technology. You'll also gain fast response times for things like system boot and application startup.
- Engage in video conferences, web-based trainings or streaming videos with smooth audio quality that'll surprise you. SRS Premium Sound PRO also allows you to share crisp, powerful sound directly from your notebook. Forget the extra speakers during your presentations.
- Access the Internet and email in more places than ever, thanks to various wireless technologies that keep you connected - from Wi-Fi CERTIFIED™ WLAN to HP Mobile Broadband featuring 3G and optional Bluetooth connectivity.

Business on the run
- Work efficiently in dimly lit rooms or on red eye flights. The full-size, backlit keyboard doesn't sacrifice comfort.
- When design projects require travel, you'll confidently take the portable HP EliteBook 8570w with you. This mobile workstation meets tough military standards (MIL-STD-810G) for drop, vibration, shock, dust, high temperature, temperature shock and altitude.

Short summary description HP EliteBook 8570w Intel® Core™ i7 i7-3840QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K2000M Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
This short summary of the HP EliteBook 8570w Intel® Core™ i7 i7-3840QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K2000M Wi-Fi 4 (802.11n) Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8570w, Intel® Core™ i7, 2.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description HP EliteBook 8570w Intel® Core™ i7 i7-3840QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K2000M Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
This is an auto-generated long summary of HP EliteBook 8570w Intel® Core™ i7 i7-3840QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K2000M Wi-Fi 4 (802.11n) Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP EliteBook 8570w. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3840QM, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3840QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.8 GHz
System bus rate
5 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3800 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
45 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
28
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory slots
4x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Total HDDs capacity
750 GB
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® K2000M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x166
Audio
Audio system
SRS Premium Sound PRO
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1224)
Supported instruction sets
AVX
Processor code
SR0UT
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
70846
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity *
75 Wh
Battery life (max)
6.5 h
Power
AC adapter power
150 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
382 mm
Depth
257.5 mm
Height
34.5 mm
Weight *
3 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2014-10-26 06:00:18
Uk has collected 14 expert reviews for HP EliteBook 8570w Intel® Core™ i7 i7-3840QM Laptop 39.6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K2000M Wi-Fi 4 (802.11n) Windows 7 Professional Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2014-10-26 06:00:18
Mobile workstations are high-performance laptops that are made for professional use. The manufacturers place special focus on reliability, stability and a vast selection of configuration as well as expandability options. The key part of a workstation i...
Good Very good keyboard inc. backlight, Good battery runtimes, Decent system performance, Very good CAD performance depending on the application, Very good expandability and connectivity, Very low temperature development...
Bad Manufacturing flaws in the test device, Unusable Intel's HD Graphics 4000, Loud operating noise during load, Moderate interface positioning...
Bottom line Courtesy of. Read all 2 comments / answerstatic version load dynamicLoading CommentsComment this article...
85%
cadalyst.com
Updated:
2014-10-26 06:00:18
In October 2011, we reviewed the top-of-the-line HP Elitebook 8760w, which proved at the time to be the fastest mobile computer Cadalyst Labs had ever tested. For this review, HP sent the 8570w, its new midrange offering in the Elitebook series. W...
0%
anandtech.com
Updated:
2014-10-26 06:00:18
We recently reviewed Dell's top of the line Precision M6700 mobile workstation and found that the overall design left something to be desired compared to HP's high end EliteBooks, but that the price was definitely right for the performance. The M670...
Bottom line As much as I adore the current aesthetic HP is employing with their enterprise class notebooks, their design may have run into a bit of a wall with the EliteBook 8570w. Build quality remains solid, the keyboard and touchpad are both excellent, and I still...
0%
notebookcheck.net
Updated:
2014-10-26 06:00:18
In addition to the 15-inch and 17-inch systems, HP now also offers the 14-inch EliteBook 8470w. While this smaller model brings portability to the workstation segment and the larger model is designed for flat-out performance, the 15-inch model offers a co...
Good Premium (and very sturdy) chassis, Very good keyboard, Long battery life, Good display, Very good overall performance, Easy to expand; good port selection, Runs cool...
Bad Price-performance ratio of the review model is not the best, No Nvidia Optimus - shorter battery life and higher system noise at low load levels, Fairly noisy hard drive, Keyboard not backlit...
Bottom line The HP EliteBook 8570w is capable of performing most tasks very well - despite the somewhat low-end configuration. The only major point of criticism HP didn't implement Nvidia's Optimus technology (our review of the Fujitsu Celsius H720 left us with a ver...
88%