location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Moltio HD8869/09 coffee maker Fully-auto Espresso machine 1.9 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Moltio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8869/09
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8869/09
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010368721 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 23:39:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Saeco Moltio HD8869/09 coffee maker Fully-auto Espresso machine 1.9 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1.9 L
  • - Coffee beans
  • - 15 bar
  • - Built-in grinder Hot water system Built-in display
  • - Espresso making Cappuccino making
  • - 1850 W
  • - Black, Metallic
Long product name Saeco Moltio HD8869/09 coffee maker Fully-auto Espresso machine 1.9 L :
The long product name of Saeco Moltio HD8869/09 coffee maker Fully-auto Espresso machine 1.9 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15 bar, 1850W, 1.9l, 290g, 8.5kg
More>>>
Saeco Moltio HD8869/09 coffee maker Fully-auto Espresso machine 1.9 L:
The official description of Saeco Moltio HD8869/09 coffee maker Fully-auto Espresso machine 1.9 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

100% ceramic grinders

This espresso machine is equipped 100% ceramic grinders. Saeco uses ceramic grinders because of their consistent grind without overheating the coffee bean for an impeccable espresso. Ceramic also ensures long-lasting performance and a totally silent operation.

Quick heat boiler

The Saeco quick heat boiler technology ensures your machine is always ready. Now you won't have to wait between brewing each espresso, but can prepare coffee after coffee.

Coffee bean switcher

You can now change beans with only one click thanks to the patented exchangeable bean container. Enjoy the convenience of quickly changing the beans blend and find the perfect
fit for every taste preference and moment of the day.

Automatic milk frother

Preparing a tasty cappuccino is easy with this Saeco espresso machine thanks to the new, patented automatic milk frother with its cyclonic chamber. The milk frother, which baristas also call “cappuccinatore”, will draw milk directly from a milk carton or jug and froth it automatically, dispensing it directly into your cup. And thanks to the exclusive cyclonic chamber, a constant flow of milk without any splashing is guaranteed.

Saves your coffee settings

You will always get a perfect cup of espresso brewed just for you, according to your personal preference, thanks to our innovative memo function to adjust the coffee length, strength and temperature. Enjoy a superb coffee drink in your favorite cup with just the press of a button.

Dishwasher-safe parts

For your convenience, you can put the Saeco’s drip tray and milk frother or milk carafe in the
dishwasher. This will save time and ensure a hygienic cleaning.

Dishwasher-safe drip tray

For your convenience, you can wash the drip tray of your Saeco in the dishwasher. This will save time and ensure a hygienic cleaning.

5 step adjustable grinders

Different coffee blends require different levels of granularity for the full flavor to unfold. The grind granularity of this espresso machine can be adjusted in 5 settings, from the finest grind, for a full bodied espresso, to the coarsest, for a lighter coffee.

Short summary description Saeco Moltio HD8869/09 coffee maker Fully-auto Espresso machine 1.9 L:
This short summary of the Saeco Moltio HD8869/09 coffee maker Fully-auto Espresso machine 1.9 L data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco Moltio HD8869/09, Espresso machine, 1.9 L, Coffee beans, Built-in grinder, 1850 W, Black, Metallic

Long summary description Saeco Moltio HD8869/09 coffee maker Fully-auto Espresso machine 1.9 L:
This is an auto-generated long summary of Saeco Moltio HD8869/09 coffee maker Fully-auto Espresso machine 1.9 L based on the first three specs of the first five spec groups.

Saeco Moltio HD8869/09. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.9 L, Coffee input type: Coffee beans, Built-in grinder. Power: 1850 W. Product colour: Black, Metallic

Performance
Coffee maker type *
Fully-auto
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Coffee beans capacity
290 g
Built-in milk frother
Yes
Hot water system *
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1.9 L
Coffee input type *
Coffee beans
Dishwasher-proof parts
Yes
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Ergonomics
Housing material
Plastic
Control type *
Buttons
Built-in display *
Yes
Product colour *
Black, Metallic
Removable brewing/infusion unit
Yes
Power
Power *
1850 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
256 mm
Depth
470 mm
Height
350 mm
Weight
8.5 kg