location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Shaver series 5000 PowerTouch PT925/20 men's shaver Trimmer Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Shaver series 5000 PowerTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT925/20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT925/20
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:56:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Shaver series 5000 PowerTouch PT925/20 men's shaver Trimmer Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red
  • - Number of shaver heads/blades: 3 Trimmer
  • - Washable LED indicators
  • - Lithium-Ion (Li-Ion) AC/Battery Charging time: 1 h Fast charging
Warranty: 2 Year
Long product name Philips Shaver series 5000 PowerTouch PT925/20 men's shaver Trimmer Black, Red :
The long product name of Philips Shaver series 5000 PowerTouch PT925/20 men's shaver Trimmer Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion, 100-240 V, 5.4W, 1h
More>>>
Philips Shaver series 5000 PowerTouch PT925/20 men's shaver Trimmer Black, Red:
The official description of Philips Shaver series 5000 PowerTouch PT925/20 men's shaver Trimmer Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TripleTrack
Shave 50% more in every stroke
The new Philips PowerTouch electric shaver adds power to your morning. Now with more minutes, full washability and Triple Track shaving performance, the shaver PT925 ensures that you are always ready to quickly finish your morning routine.

A comfortable and close end result
- SmartPivot maintains constant skin contact
- TripleTrack heads offer 50% more shaving surface
- DualPrecision cutting shaves even the shortest stubble
- Super Lift & Cut system for a comfortably close shave
- Pop up trimmer perfect for sideburns and moustache

The fastest way through your morning routine
- 60+ minutes of cordless shaving, 1 hour charge
- Washable shaver with QuickRinse system

Short summary description Philips Shaver series 5000 PowerTouch PT925/20 men's shaver Trimmer Black, Red:
This short summary of the Philips Shaver series 5000 PowerTouch PT925/20 men's shaver Trimmer Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Shaver series 5000 PowerTouch PT925/20, Black, Red, Charging, AC/Battery, Lithium-Ion (Li-Ion), 1 h, 3 min

Long summary description Philips Shaver series 5000 PowerTouch PT925/20 men's shaver Trimmer Black, Red:
This is an auto-generated long summary of Philips Shaver series 5000 PowerTouch PT925/20 men's shaver Trimmer Black, Red based on the first three specs of the first five spec groups.

Philips Shaver series 5000 PowerTouch PT925/20. Product colour: Black, Red, LED indicators: Charging. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Handle(s) features: Ergonomic

Features
Trimmer *
Yes
Product colour *
Black, Red
Pop-up trimmer
Yes
Washable *
Yes
Number of shaver heads/blades *
3
LED indicators
Charging
Indication
Battery full indication
Yes
Battery low indication
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Power
Charging time
1 h
Fast charging
Yes
Fast charging time
3 min
Power consumption (standby)
0.2 W
AC input voltage
100-240 V
Shaving time
61 min
Power consumption (max)
5.4 W
Packaging content
Base station
Yes
Cleaning brush
Yes
Pouch
Yes
Protection cap
Yes
Other features
Handle(s) features
Ergonomic