Philips logo

Philips MULTIGROOM Series 3000 QG3321/16 beard trimmer AC/Battery 30 1.8 cm Wet & Dry Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141012
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
2 Year
Long product name Philips MULTIGROOM Series 3000 QG3321/16 beard trimmer AC/Battery 30 1.8 cm Wet & Dry Black:

30 length, 35 min, 10 h, 100 - 240V

Philips MULTIGROOM Series 3000 QG3321/16 beard trimmer AC/Battery 30 1.8 cm Wet & Dry Black:

All-in-one FACE Styling
Maximum versatility for complete facial styling
Create your perfect style with this waterproof MultiGroomer. A full size trimmer, rotary nose trimmer, beard & stubble combs (up to 18 settings), gives you all the tools to perfect your look.

Versatile
- 18 length setting beard & moustache comb
- 12 length setting detail & stubble comb

Easy to use
- 35 minutes of cordless use after 10 -hour charge.
- 2 year guarantee, worldwide voltage, no oil needed
- Fully washable for easy cleaning

Skin friendly performance
- Full size trimmer for neck line, sideburns and chin
- Comfortably remove unwanted hairs
- Skin-friendly trimmer blades are easy on your face and neck

Short summary description Philips MULTIGROOM Series 3000 QG3321/16 beard trimmer AC/Battery 30 1.8 cm Wet & Dry Black:

Philips MULTIGROOM Series 3000 QG3321/16, Washable, Oil-free maintenance, AC/Battery, Self-sharpening blade, Black

Long summary description Philips MULTIGROOM Series 3000 QG3321/16 beard trimmer AC/Battery 30 1.8 cm Wet & Dry Black:

Philips MULTIGROOM Series 3000 QG3321/16. Minimum hair length: 1 mm, Maximum hair length: 1.8 cm, Trimming styles: Long beard. Product colour: Black, Blade material: Stainless steel, Certification: CE. Power source: AC/Battery, Operating time: 45 min, Battery type: Built-in battery

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.