location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Encore 2 WT10-A-102 Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Encore
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT10-A-102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDW0BE-00800KGR
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Encore 2 WT10-A-102 Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Gold
  • - 25.6 cm (10.1") 1280 x 800 pixels
  • - Intel Atom® Z3735F 1.33 GHz
  • - 32 GB SSD Card reader integrated
  • - Single camera 5 MP Front camera 1.2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 11 h
  • - Windows 8.1 32-bit
Long product name Toshiba Encore 2 WT10-A-102 Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold :
The long product name of Toshiba Encore 2 WT10-A-102 Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom Z3735F, 2GB DDR3L RAM, 32GB SSD, 10.1” multi-touch, Bluetooth 4.0+ LE, Windows 8.1
More>>>
Short summary description Toshiba Encore 2 WT10-A-102 Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold:
This short summary of the Toshiba Encore 2 WT10-A-102 Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Encore 2 WT10-A-102, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 8.1, Gold

Long summary description Toshiba Encore 2 WT10-A-102 Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold:
This is an auto-generated long summary of Toshiba Encore 2 WT10-A-102 Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold based on the first three specs of the first five spec groups.

Toshiba Encore 2 WT10-A-102. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 550 g. Operating system installed: Windows 8.1. Product colour: Gold

Source Testseek summary Average rating
Reviews
Updated:
2014-09-25 04:09:07
Uk has collected 22 expert reviews for Toshiba Encore 2 WT10-A-102 Intel Atom® 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pocket-lint.com
Updated:
2014-09-25 04:09:07
Upon switching on the Toshiba Encore 2 tablet, the company's "Leading Innovation" brand strategy slogan pops onto the screen. But does the second-generation tablet truly innovate within the entire market, or does it merely represent progress within Toshib...
Good Affordable, full Windows 8.1, non-reflective screen with good viewing angles and ample brightness, microSD expansion...
Bad Why is the Start button on top edge?, runs hot for no discernible reason, large bezel, not Full HD screen, some glitches, fails to stand out...
Bottom line We arrive in conclusion feeling that the Encore 2 is an echo of its predecessor. Or, daresay, a kind of extended encore. How apt. In terms of an affordable 10-inch full Windows 8.1 tablet there's plenty of good to be taken away from the Encore 2, m...
70%
Digitaltrends.com
Updated:
2014-09-25 04:09:07
There is also a 10-inch version. This review is for both.) Device makers continue to push Windows 8 tablets as an alternative to their more popular Android and iPad counterparts. The 8-inch Toshiba Encore 2, with its $200 price tag, is at least competit...
Good Nice IPS screen, Ships with one year of Office 365, Attractive, if simple, design...
Bad Only 1GB of RAM, No HDMI-out, Battery life could be better, Occasional performance issues...
Bottom line If you're looking for a compact Windows 8 tablet at the lowest price possible, Toshiba's Encore 2 8 isn't a bad choice, particularly if its asking price dips even more, as other Windows 8 tablets have in the past. At $180, it's not exactly expensive fo...
60%
cybershack.com.au
Updated:
2014-09-25 04:09:07
The Toshiba Encore 2 isn't just another Windows Tablet. While it doesn't do much out of the ordinary compared when compared to other tablets, its price is extraordinary. For just AUD$399 you get a tablet running the complete version of Windows 8.1, and a...
Bottom line The inclusion of Office 365 makes the Toshiba Encore 2 an alright device for productivity, but even when using a Bluetooth keyboard, it's not going to replace your laptop or desktop in terms of doing any serious amount of work. Despite this, the Toshiba...
80%
expertreviews.co.uk
Updated:
2014-12-16 02:50:45
Those few extra inches will certainly make a big difference for anyone looking to be productive on the road and, usefully, the 10.1in Encore 2 comes with a year’s subscription to Office 365 Personal. This gives you a licence to use the software on the tab...
Bottom line The Toshiba Encore 2 WT10-A is a Windows tablet with respectable performance even in desktop apps, but its display is a little disappointing...
80%
computerworld.com
Updated:
2014-09-25 04:09:07
Microsoft's Surface Pro 3 has gotten a lot of attention as a way to bridge the gap between tablets and traditional notebooks. Its snap-on keyboard and pull-out rear stand tries to offer the best of both worlds, but with a 12-in. screen and weighing 1.8 lb...
Good Highresolution display, micro SD slot for extra storage, good performance, long battery life...
Bad Expensive, chunky case, keyboard has no touchpad...
Bottom line For those who use ThinkPad notebooks every day at work, the ThinkPad 10 tablet will seem like a long-lost friend. The styling -- corporate black with a couple of red touches -- is immediately recognizable as a ThinkPad. It has a good mix of performance an...
0%
pcworld.com_techhive.com
Updated:
2014-09-25 04:09:07
Microsoft sparked a race to the bottom with the introduction of Windows 8.1 with Bing. And Toshiba cut the bottom out of the bottom line with its Encore 2 series, bringing Windows tablets down to the price of mainstream Android tablets. The 10-inch versio...
Good Very inexpensive for its size, Solid industrial design, Good battery life...
Bad Just 1GB of RAM, Low-quality camera, Intermittent issues with touchscreen response...
Bottom line Toshiba made a number of compromises to hit this low price point, but the Encore 2 runs Windows 8.1 and Office 365 well enough for us to recommend it...
70%
Laptopmag.com
Updated:
2014-09-25 04:09:07
Toshiba isn't new to the Windows 8 tablet market -- the company debuted the 8-inch Encore late last year -- but the Encore 2 is the company's first 10-inch model. This svelte slate sports a quad-core Intel Atom processor, Windows 8.1 and a one-year subscr...
Good Affordable for 10-inch tablet, Slim and elegant design, One-year subscription to Office 365 included...
Bad Awkward Start button placement, Runs hot, Lackluster camera...
Bottom line For just $269, the 10-inch Toshiba Encore 2 offers an attractive design, a quad-core Intel Atom processor and one year of Office 365...
70%
computershopper.com
Updated:
2014-10-31 07:34:54
That makes this review less an encore than a rerun: We had mixed feelings about the original Encore, and feel pretty much the same about the Encore 2 10. It's a capable slate, but a rather ordinary one.However, we need to pause before digging in to make t...
Good Big, bright, colorful screen, Smooth Wi-Fi and video streaming experience, Decent sound...
Bad Tepid performance, Mediocre resolution, Disappointing cameras, Runs hot, Odd Start button location...
Bottom line Toshiba's 10.1-inch tablet offers an attractive 1,280x800 display and an aggressive $269 price, but we'd classify it strictly for content consumption rather than creation or productivity. Read More…...
60%
pcworld.com_techhive.com
Updated:
2015-03-17 10:29:41
If you want to capture all the information from a meeting, class or lecture, there's no better tool than Toshiba's Encore 2 Write.The Encore 2 Write features an active stylus for accurate scribbling, but the magic is in a unique set of bundled apps: TruNo...
Good Accurate stylus input, Impressive handwriting recognition...
80%
Laptopmag.com
Updated:
2015-03-17 10:29:41
Whether you're a student, artist or executive on the go, Toshiba believes it has the tablet for you. As the first tablet-and-pen combo to use Toshiba's active electrostatic technology for more precise drawings, the Encore 2 Write ($399) promises best-in-c...
Good Responsive Wacom active stylus, Loud speakers, Helpful preloaded productivity apps, Affordable compared to competing tablets...
Bad Dismal battery life, Subpar display, Flimsy pen attachment mechanism...
Bottom line Toshiba's Encore 2 Write is a fairly good option for the note-taking student or professional who wants a slate with a stylus, but the display doesn't pop...
60%
networkworld.com
Updated:
2015-05-27 12:51:48
Microsoft's Surface Pro 3 has gotten a lot of attention as a way to bridge the gap between tablets and traditional notebooks. Its snap-on keyboard and pull-out rear stand tries to offer the best of both worlds, but with a 12-in. screen and weighing 1.8 lb...
Good Innovative fold-open cover/stand, thin and light case, micro USB power plug...
Bad Slow performance, screen not as bright as others, can't adjust display angle...
0%
Country Distributor
Deutschland 1 distributor(s)