location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba KIRAbook KIRA-102

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
KIRAbook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
i7 TOUCHSCREEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba KIRA-102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSU8SE-00W010EN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba KIRAbook KIRA-102
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Aluminium, Silver
  • - Intel® Core™ i7 I7-4510U 2 GHz
  • - Touchscreen 33.8 cm (13.3") Quad HD 2560 x 1440 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 4400
  • - Bluetooth 4.0
  • - Lithium Polymer (LiPo) 9.15 h
  • - Windows 8.1 Pro 64-bit
Warranty: 1 year European Carry-in incl. local Pick-up & Return in the UK & Ireland.
Long product name Toshiba KIRAbook KIRA-102 :
The long product name of Toshiba KIRAbook KIRA-102. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KIRA-102 - Intel Core i7-4510U 2.00/3.10 Turbo GHz, 8GB DDR3L RAM 1600MHz, 256GB SSD, 33.8cm (13.3") PixelPure High Performance WQHD touch 2560 x 1440, Intel HD Graphics 4400, Bluetooth 4.0 + LE, 802.11ac, a/b/g/n, Windows 8.1 Pro 64-bit
More>>>
Short summary description Toshiba KIRAbook KIRA-102:
This short summary of the Toshiba KIRAbook KIRA-102 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba KIRAbook KIRA-102, Intel® Core™ i7, 2 GHz, 33.8 cm (13.3"), 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description Toshiba KIRAbook KIRA-102:
This is an auto-generated long summary of Toshiba KIRAbook KIRA-102 based on the first three specs of the first five spec groups.

Toshiba KIRAbook KIRA-102. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: I7-4510U, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product colour: Aluminium, Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 16:13:34
Uk has collected 8 expert reviews for Toshiba KIRAbook KIRA-102 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
digitalversus.com
Updated:
2015-08-03 03:16:32
Toshiba has chosen to use magnesium on the chassis rather than the more commonplace aluminum. There's a two-fold advantage to this material, as it's both light and sturdy. The Kira has nothing to be embarrassed about in front of its competitors, be they W...
Good Quality chassis, Nice keyboard, Good display contrast, Powerful CPU/SSD, Good battery life...
Bad Panel's color calibration, Bit noisy, GPU out of its depth when gaming, Disappointing speakers...
Bottom line The Toshiba Kira-102 holds up well in the face of competition thanks to its excellent chassis, decent performance (despite an older-generation CPU) and good battery life. We like the use of new materials and the great contrast on the VA display. However...
80%
tech-boom.com
Updated:
2016-12-22 15:32:29
The Toshiba Kira is the spearhead of the Japanese company for the consumer market. An ultrabook with a screen that almost doubles the level of resolution Full HD capability and touch one of the latest processors from Intel or an attractive, lightweight de...
Bottom line Display with high resolution and attractive design One of the most attractive aspects of Toshiba Kira is definitely your screen. This panel 13.3 inch brand excellent resolution of 2,560 x 1,440 pixels, almost double the level of detail found in a monitor...
0%
Country Distributor
United Kingdom 1 distributor(s)