location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VC480 video signal converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC480 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792005633 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VC480 video signal converter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts an 3G/HD/SD-SDI input signal to HDMI formats in real time while avoiding transformation loss for both audio and video signals
  • - Supports additional analog stereo audio and coaxial digital audio
  • - HDMI (Deep Color)
  • - LED indication of power and signal status
  • - Supports an SDI distance of up to 90M (3G-SDI), 150M (HDSDI) or 300M (SD-SDI) of RG6
  • - Supported SDI formats:
  • - • SD-SDI (SMPTE 259M, up to 270Mbps)
  • - • HD-SDI (SMPTE 292M, 296M, up to 1.485Gbps)
  • - • 3G-SDI (SMPTE 424M, 425M level A,B, up to 2.97Gbps)
  • - Video Support:
  • - 525i@59.96, 625i@50
  • - 720p@23.98/24/25/29.94/30/50/59.94/60
  • - 1080i@50/59.94/60
  • - 1080p@23.97/24/25/29.97/30/50/59.94/60
  • - Buffered loop-through output provides extended monitoring
  • - Supports 8 audio channels @48kHz rate
  • - Features automatic detection of 3G/HD/SD-SDI signals
  • - Reclocking SDI signals for cascading and thus longer transmission
  • - Locking power connector for secure communications
Long product name ATEN VC480 video signal converter :
The long product name of ATEN VC480 video signal converter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3G-SDI to HDMI/Audio Converter
More>>>
ATEN VC480 video signal converter:
The official description of ATEN VC480 video signal converter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VC480 3G/HD/SD SDI to HDMI Converter provides a professional way to exchange high definition signals in real time. The SDI and HDMI signal conversion is 100% digital and guarantees no loss of quality for both the audio and video transmission. The VC480 is the most dependable way to convert signals with confidence when monitoring in any post or broadcast application.

Short summary description ATEN VC480 video signal converter:
This short summary of the ATEN VC480 video signal converter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VC480, Black, BNC, HDMI, BNC, 5 V, 0 - 40 °C, -20 - 60 °C

Long summary description ATEN VC480 video signal converter:
This is an auto-generated long summary of ATEN VC480 video signal converter based on the first three specs of the first five spec groups.

ATEN VC480. Product colour: Black. Host interface: BNC, Output interface: HDMI, BNC. Input voltage: 5 V. Width: 108.7 mm, Depth: 123 mm, Height: 30.5 mm

Features
Product colour
Black
Ports & interfaces
Host interface *
BNC
Output interface *
HDMI, BNC
Power
Input voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operational conditions
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
108.7 mm
Depth
123 mm
Height
30.5 mm
Weight
290 g
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)