Swann logo

Swann DVR4-4200 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19902
Info modified on:
21 Oct 2022, 10:32:10
Long product name Swann DVR4-4200 Black:

960H 4 Channels BNC, VGA, HDMI, 30fps, H.264, 500GB SATA2 HDD

Short summary description Swann DVR4-4200 Black:

Swann DVR4-4200, Black, H.264, 960H, 4 channels, NTSC, PAL, 4 x RCA

Long summary description Swann DVR4-4200 Black:

Swann DVR4-4200. Product colour: Black, Video compression formats: H.264, Playback resolutions supported: 960H. Audio input: 4 x RCA, Audio output: 1 x RCA. Supported network protocols: TCP/IP, PPPoE, DHCP, DNS, DDNS, NTP. HDD interface: Serial ATA II, Maximum HDD capacity: 2 TB, HDD capacity: 500 GB. Dimensions (WxDxH): 260 x 215 x 50 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.