StarTech.com logo

StarTech.com 4 Port High Resolution USB DVI Dual Link KVM Switch with Audio

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224434
Info modified on:
06 Sept 2024, 14:33:08
Warranty:
3 Year Warranty
Long product name StarTech.com 4 Port High Resolution USB DVI Dual Link KVM Switch with Audio:

StarTech.com 4 Port High Resolution USB DVI Dual Link KVM Switch with Audio and USB 2.0 Hub

StarTech.com 4 Port High Resolution USB DVI Dual Link KVM Switch with Audio:

Control up to 4 high resolution multimedia computers from a single console

The SV431DVIUAHR 4 Port High Resolution USB DVI Dual Link KVM Switch with Audio provides simple, yet comprehensive KVM control of up to 4 directly connected computers with dual link DVI output and USB keyboard and mouse connections.

Audio switching capability and support for high resolution dual link DVI applications up to 2560x1600 @ 60Hz (up to 3840x2400 at lower refresh rates), make this KVM a superior switching solution that integrates perfectly into multimedia environments.

The DVI USB KVM Switch is compatible with all USB supported operating systems with no software or drivers to install, and features a built-in USB 2.0 hub that allows you to share up to 3 high speed USB devices between computers.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Dual Link DVI interface supports higher resolution applications, allowing you to take full advantage of your larger high resolution monitor’s workspace
- Integrated USB 2.0 hub allows the user to have full multimedia control and share USB peripherals eliminating the expense of duplicate devices
- Supports even higher resolutions (exceeding 2560x1600) by using a lower refresh rate. Example 3840x2400 @30Hz

Short summary description StarTech.com 4 Port High Resolution USB DVI Dual Link KVM Switch with Audio:

StarTech.com 4 Port High Resolution USB DVI Dual Link KVM Switch with Audio, 3840 x 2400 pixels, Black

Long summary description StarTech.com 4 Port High Resolution USB DVI Dual Link KVM Switch with Audio:

StarTech.com 4 Port High Resolution USB DVI Dual Link KVM Switch with Audio. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Maximum resolution: 3840 x 2400 pixels, Maximum digital resolution: 2560 x 1600 pixels, Number of users: 1 user(s). Product colour: Black, Mean time between failures (MTBF): 64000 h, Certification: CE, FCC. Input voltage: 110-240 V, Input current: 0.4 A, Output voltage: 5 V. Compliance certificates: RoHS

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.