location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SV431USBAN KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SV431USBAN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV431USBAN
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com SV431USBAN KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Keyboard port type: USB Mouse port type: USB
  • - 2048 x 1536 pixels
Warranty: 1 Year
Long product name StarTech.com SV431USBAN KVM switch Black :
The long product name of StarTech.com SV431USBAN KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Port USB KVM Switch with Ethernet Switch and Audio & USB Hub
More>>>
StarTech.com SV431USBAN KVM switch Black:
The official description of StarTech.com SV431USBAN KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 4 Port USB KVM Switch integrates a USB 2.0 hub, Ethernet Switch, and audio switching capability into a unique USB multimedia switching solution.

For simple integration into multimedia applications, the switch supports high resolution VGA video interfaces and allows you to toggle between audio sources. The KVM switch also provides a built-in 5 port 10/100 Mbps Ethernet Hub that allows you to easily network and share Internet connectivity among connected computers while reducing the number of outlets and cables needed in the area - helping to preserve valuable work space.

Plus, the USB KVM switch features a built-in USB 2.0 Hub that allows peripheral sharing for printers, scanners, portable hard drives, etc., with support for high speed USB 2.0 data transfer rates of up to 480 Mbps.

This USB KVM Switch is cased in a sturdy metal chassis, and offers a compact form factor that helps preserve valuable deskspace.

Short summary description StarTech.com SV431USBAN KVM switch Black:
This short summary of the StarTech.com SV431USBAN KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SV431USBAN, 2048 x 1536 pixels, Black

Long summary description StarTech.com SV431USBAN KVM switch Black:
This is an auto-generated long summary of StarTech.com SV431USBAN KVM switch Black based on the first three specs of the first five spec groups.

StarTech.com SV431USBAN. Keyboard port type: USB, Mouse port type: USB. Maximum resolution: 2048 x 1536 pixels. Product colour: Black. Package weight: 2.48 kg. Connectivity technology: Wired, I/O ports: 4xUSB, 5xVGA, 8x3.5mm, 5xRJ-45, 1xRJ11

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Performance
Maximum resolution *
2048 x 1536 pixels
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Packaging data
Package weight
2.48 kg
Other features
Connectivity technology
Wired
I/O ports
4xUSB, 5xVGA, 8x3.5mm, 5xRJ-45, 1xRJ11
Ports quantity
4
Brand Image Product code Product Stock Price from
StarTech.com 4 Port USB DisplayPort KVM Switch with Audio StarTech.com 4 Port USB DisplayPort KVM Switch with Audio
(show image)
SV431DPUA 4 Port USB DisplayPort KVM Switch with Audio 0.00
(excl. VAT)
0 (incl. VAT)