Cisco logo

Cisco FlexWAN Module for 7600 & Catalyst 6500 Series network switch component

Data-sheet quality:
created/standardized by Icecat
Product views:
43257
Info modified on:
21 Oct 2022, 10:14:07
Long product name Cisco FlexWAN Module for 7600 & Catalyst 6500 Series network switch component:

Cisco 7600 and Cisco Catalyst 6500 FlexWAN Module (supports up to 2 Cisco 7200 or 7500 WAN port adapters), spare

Short summary description Cisco FlexWAN Module for 7600 & Catalyst 6500 Series network switch component:

Cisco FlexWAN Module for 7600 & Catalyst 6500 Series, UL 1950, CSA C22.2 No. 950-95, EN60950, EN60825-1, TS001, CE Marking, IEC 60950, AS/NZS3260, 0 - 40 °C, -40 - 75 °C, 10 - 90%, 8 MB, 356 x 406 x 30 mm

Long summary description Cisco FlexWAN Module for 7600 & Catalyst 6500 Series network switch component:

Cisco FlexWAN Module for 7600 & Catalyst 6500 Series. Safety: UL 1950, CSA C22.2 No. 950-95, EN60950, EN60825-1, TS001, CE Marking, IEC 60950, AS/NZS3260. Internal memory: 8 MB. Dimensions (WxDxH): 356 x 406 x 30 mm, Weight: 650 g. I/O ports: 2x adapter slots

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.