location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 763838-B21?LA internal solid state drive 3.2 TB PCI Express 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
763838-B21?LA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
763838-B21?LA
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 763838-B21?LA internal solid state drive 3.2 TB PCI Express 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.2 TB PCI Express 2.0
  • - 46000 IOPS
  • - 59000 IOPS
Long product name HP 763838-B21?LA internal solid state drive 3.2 TB PCI Express 2.0 :
The long product name of HP 763838-B21?LA internal solid state drive 3.2 TB PCI Express 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.2TB HH/HL Value Endurance (VE) PCIe Workload Accelerator
More>>>
HP 763838-B21?LA internal solid state drive 3.2 TB PCI Express 2.0:
The official description of HP 763838-B21?LA internal solid state drive 3.2 TB PCI Express 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enterprise workloads requiring real-time data access with high transaction rates and low latency

Could your data center benefit from PCIe workload acceleration based on NAND Flash solid-state storage technology? HP PCIe Workload Accelerators for ProLiant ML/DL/SL Server series are PCIe card-based direct-attach solid state storage technology solutions for application performance improvement. They offer excellent latency and enterprise reliability for improving an individual server's throughput, and allow you to implement up to ten times the number of virtual machines compared to typical virtualization environments.

With significant energy savings and a reduced footprint, your total cost of ownership will be lower. Performance constrained applications such as on-line transaction processing (OLTP), virtual desktop infrastructure (VDI), or Big Data will greatly benefit by adding a PCIe Workload Accelerator to their server.

What's New
- HP Value Endurance PCIe Workload Accelerators with industry-leading IOPS/$ and capacity up to 6.4TB
- HP Light Endurance PCIe Workload Accelerators with performance up to 69,000 IOPS for Reads / 150,000 IOPS for writes (random 4KiB,Q16) and excellent latency as low as 25 microseconds (writes)
- HP High Endurance PCIe Workload Accelerators with performance up to 160,000 IOPS and endurance measuring 39 drive writes per day (DWPD)
- HP 1.4TB and 700GB Mainstream Endurance (ME) PCIe Workload Accelerators

Features

Provides Simplicity and Lower Total Cost of Ownership
- HP PCIe Workload Accelerators allows you to implement ten times the number of virtual machines compared to typical virtualization environments.
- Achieve significant energy cost savings with 70% more compute per Watt of power with server and Accelerators.
- Reduces data center footprint by hosting an entire database on one HP PCIe Workload Accelerator.

Increase Workload Performance with High Performing HP PCIe Workload Accelerators
- HP PCIe Workload Accelerators enhance server performance, providing four times more transactions per server.
- Achieve better latency to accelerate applications such as on-line transaction processing (OLTP), virtual desktop infrastructure (VDI), and Big Data.
- Deliver more IOPS to increase the productivity of your server.
- Provide you with the most complete portfolio of choices to meet the demands of your data center.

Delivers the High Reliability You Can Count On - In Your Data Center
- HP PCIe Workload Accelerators maintain data accuracy with full data-path error detection.
- Deliver high availability, typically with power loss protection that protects your data even when the datacenter loses power.
- Reliably rugged in various environments.
- HP firmware and drivers deliver compatibility with the HP ProLiant Server series and HP controllers for consistency of performance.

Short summary description HP 763838-B21?LA internal solid state drive 3.2 TB PCI Express 2.0:
This short summary of the HP 763838-B21?LA internal solid state drive 3.2 TB PCI Express 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 763838-B21?LA, 3.2 TB

Long summary description HP 763838-B21?LA internal solid state drive 3.2 TB PCI Express 2.0:
This is an auto-generated long summary of HP 763838-B21?LA internal solid state drive 3.2 TB PCI Express 2.0 based on the first three specs of the first five spec groups.

HP 763838-B21?LA. SSD capacity: 3.2 TB

Features
SSD capacity *
3.2 TB
Interface *
PCI Express 2.0
Random read (4KB)
46000 IOPS
Random write (4KB)
59000 IOPS
Read latency
400 µs
Write latency
45 µs
Weight & dimensions
Width
223 mm
Depth
243.3 mm
Height
63.5 mm
Weight
450 g
Other features
Wi-Fi
No
Internal
Yes