location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14 Black Slim Brief Case 35.6 cm (14") Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 Black Slim Brief Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0V84AA#ABB
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 14 Black Slim Brief Case 35.6 cm (14") Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 35.6 cm (14") Black
  • - Shoulder strap
  • - 439 g
Warranty: 1 year limited
Long product name HP 14 Black Slim Brief Case 35.6 cm (14") Briefcase :
The long product name of HP 14 Black Slim Brief Case 35.6 cm (14") Briefcase. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 14 Black Slim Brief Case
More>>>
HP 14 Black Slim Brief Case 35.6 cm (14") Briefcase:
The official description of HP 14 Black Slim Brief Case 35.6 cm (14") Briefcase as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Slim Brief case subtly cradles your treasured computer in soft faux-fur lining, enveloped in protective padding, and showcased in a bold black exterior with elegantly noticeable polished gunmetal accents.

Features

Slim, light, fashionable. Impressive inside and out with rich black exterior accented by polished golden clasps, zippers and HP branded pulls.

Your Ultrabook™ is easier to carry thanks to the adjustable shoulder strap or sturdy push-down top handle as you jostle through the crowds, security at the airport, or hurry to class.

Convenient and scratch resistant storage within the main pocket, uniquely accessible from the side, and an additional side pocket providing access to travel essentials or accessories.

Fits notebook platforms up to 35.6 cm (14")

Short summary description HP 14 Black Slim Brief Case 35.6 cm (14") Briefcase:
This short summary of the HP 14 Black Slim Brief Case 35.6 cm (14") Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14 Black Slim Brief Case, Briefcase, 35.6 cm (14"), Shoulder strap, 439 g

Long summary description HP 14 Black Slim Brief Case 35.6 cm (14") Briefcase:
This is an auto-generated long summary of HP 14 Black Slim Brief Case 35.6 cm (14") Briefcase based on the first three specs of the first five spec groups.

HP 14 Black Slim Brief Case. Case type: Briefcase, Maximum screen size: 35.6 cm (14"), Shoulder strap. Weight: 439 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
35.6 cm (14")
Case type *
Briefcase
Product main colour *
Black
Shoulder strap
Yes
Features
Country of origin
China
Weight & dimensions
Weight
439 g
Notebook compartment dimensions (W x D x H)
380 x 280 x 35 mm
Country Distributor
Polska 1 distributor(s)