location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Roar Mini Mono portable speaker Orange 2.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roar Mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1K48AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Roar Mini Mono portable speaker Orange 2.5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mono portable speaker 2.5 W Orange
  • - 120 - 18000 Hz
  • - Wired & Wireless Bluetooth 3.5 mm connector AUX in
  • - Built-in microphone
  • - Built-in Lithium Polymer (LiPo) 6 h
Warranty: 2-years limited
Long product name HP Roar Mini Mono portable speaker Orange 2.5 W :
The long product name of HP Roar Mini Mono portable speaker Orange 2.5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Roar Mini Orange Wireless Speakers
More>>>
HP Roar Mini Mono portable speaker Orange 2.5 W:
The official description of HP Roar Mini Mono portable speaker Orange 2.5 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Portable. Affordable. Adorable.

The HP Roar Mini wireless speaker is the ultimate accessory for the travelling audiophile. Its small, compact and light, so your music goes wherever you go!

- Ultra-portable. Small, compact (7.6 x 7.6 cm) enough to fit in an accessory pocket and light
- Connect effortlessly via Bluetooth with your tablet, PC, phone, or gaming device
- Great sound through triangular design which amplifies sound quality and audio delivery

Ultra-portable

Small, compact (7.6 x 7.6 cm) enough to fit in an accessory pocket and light, so your music can go with you anywhere.

Easy to use

Connect effortlessly via Bluetooth with your tablet, PC, phone, or gaming device.

Value-packed

Great sound through triangular design which amplifies sound quality and audio delivery—all at an amazing price.

Speakerphone-capable

Built-in microphone allows you to answer calls without having to dig out your phone.

Short summary description HP Roar Mini Mono portable speaker Orange 2.5 W:
This short summary of the HP Roar Mini Mono portable speaker Orange 2.5 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP Roar Mini, 1.0 channels, 4 cm, 2.5 W, 120 - 18000 Hz, Wired & Wireless, 10 m

Long summary description HP Roar Mini Mono portable speaker Orange 2.5 W:
This is an auto-generated long summary of HP Roar Mini Mono portable speaker Orange 2.5 W based on the first three specs of the first five spec groups.

HP Roar Mini. Audio output channels: 1.0 channels, Driver diameter: 4 cm. RMS rated power: 2.5 W, Frequency range: 120 - 18000 Hz. Connectivity technology: Wired & Wireless, Bluetooth range: 10 m. Product type: Mono portable speaker, Product colour: Orange. Recommended usage: Universal

Loudspeakers
Audio output channels
1.0 channels
Number of speakers *
1
Number of drivers
1
Driver diameter
4 cm
Audio
RMS rated power *
2.5 W
Frequency range
120 - 18000 Hz
Ports & interfaces
Connectivity technology *
Wired & Wireless
Wi-Fi *
No
Bluetooth *
Yes
Bluetooth version
4.0
Frequency range
2.4
Bluetooth range
10 m
3.5 mm connector *
Yes
AUX in *
Yes
USB charging port
Yes
Design
Product type *
Mono portable speaker
Product colour *
Orange
On/off switch
Yes
Performance
Recommended usage *
Universal
Built-in microphone *
Yes
Hands-free mode
Yes
Power
Power source type
Battery, USB
Battery type *
Built-in
Battery technology
Lithium Polymer (LiPo)
Battery life (max)
6 h
Weight & dimensions
Width
80 mm
Depth
77.7 mm
Height
72.4 mm
Weight *
250 g
Packaging content
Cables included
Audio (3.5mm), USB
Quick start guide
Yes
Warranty card
Yes
Logistics data
Country of origin
China
Other features
Travel pouch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:22:58
Uk has collected 2 expert reviews for HP Roar Mini Mono portable speaker Orange 2.5 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 1 distributor(s)
Switzerland 1 distributor(s)