location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L2360DW laser printer 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L2360DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L2360DW show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-L2360DW laser printer 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - Printing colours: Black
  • - A4 32 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB Built-in processor 266 MHz
Warranty: 1 year
Long product name Brother HL-L2360DW laser printer 2400 x 600 DPI A4 Wi-Fi :
The long product name of Brother HL-L2360DW laser printer 2400 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-L2360DW - Compact Laser Printer with Wireless Networking and Duplex
More>>>
Brother HL-L2360DW laser printer 2400 x 600 DPI A4 Wi-Fi:
The official description of Brother HL-L2360DW laser printer 2400 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother™ HL-L2360DW is a reliable, affordable monochrome laser printer for home or small office use. This desk-friendly, compact printer with an up to 250-sheet capacity tray connects with ease via wireless networking, Ethernet, or Hi-Speed USB 2.0 interface and prints crisp black and white documents at up to 32ppm. Print from compatible mobile devices over your wireless network. Automatic duplex printing helps save paper. 1-year limited warranty plus free phone support for life of your product.

This Compact Laser Printer with Easy-to-install Wireless Networking and Automatic Duplex Printing Provides Fast, Low-cost Printing for Your Home Office or Small Office.
The Brother™ HL-L2360DW is a fast, reliable monochrome laser printer designed squarely with the Small Office and Home Office (SOHO) user in mind. Its compact, desk-friendly size is ideal for smaller offices where working space is at a premium, and it prints sharp, professional black and white pages at up to 2400 x 600dpi resolution. Thanks to its fast print speed of up to 32ppm, and automatic duplex printing, it's ideal for printing business documents including multi-page reports, spreadsheets, invoices, and more.

Multiple connectivity options, plus an easy-to-use LCD display and control panel.
Brother improved upon its previous generation of SOHO monochrome laser printers by adding a one-line LCD display for easy navigation and menu selection. This also helps simplify wireless setup, so you can easily share the HL-L2360DW with others on a wireless network using your 802.11 b/g/n connection. You can also share the machine on a wired Ethernet network, or connect to a single computer using a USB cable via the Hi-Speed USB port.

Print wirelessly from your mobile device using AirPrint™, Wi-Fi Direct®, and more.
The HL-L2360DW gives you a full menu of choices for connecting to Apple®, Android™, Kindle Fire™, Windows® Phone, or Blackberry mobile devices via: AirPrint™, Google Cloud Print™, Brother™ iPrint & Scan, Cortado Workplace and also Wi-Fi Direct®, which allows you to print wirelessly from a computer or mobile device without the need for a router.

Budget-friendly acquisition price and low-cost printing.
The HL-L2360DW is priced attractively for SOHO users who are keeping a close eye on their budgets. Users can also enjoy a reduced cost per page and lower total cost of ownership by using high-yield 2,600-page replacement toner cartridges (TN-660, sold separately), and automatic duplex printing is a great way to help reduce paper consumption. The HL-L2360DW is ENERGY STAR® Qualified and offers a Toner Save mode to reduce toner use when you are printing less critical business documents as well as N-in-1 printing to help reduce paper and toner usage by combining multiple pages onto one sheet of paper.

Flexible paper handling for busy SOHO environments.
The HL-L2360DW is ideal for small offices and home offices, thanks to its adjustable, 250-sheet capacity paper tray that handles letter or legal size paper and a manual feed slot with a straight through paper path that ensures your jobs printed on letterhead and envelopes always look their best.

At Your side with award-winning performance and free phone support for the life of your product.
At Brother, our goal is to provide you with printers and all-in-ones that you can depend on to consistently deliver high performance, reliability, and value for your business. But don’t just take our word for it. In 2013, Brother Printers and All-in-Ones were recognized as #1 for Reliability and #1 for Overall Satisfaction in the PCMag.com Business Choice Awards, an annual reader-driven survey on hardware, software, and services used in business environments. But our commitment doesn’t stop there: we offer a one-year limited warranty on the HL-L2360DW and stand behind your purchase with FREE phone support for the life of your product. Whether you have a product question or a technical issue, Brother is always at your side.

- Additionally, a survey of Brother color and monochrome laser printer and all-in-one customers revealed that 93% of Brother laser owners are satisfied with the reliability of their Brother laser printer and that 91% of Brother laser owners would recommend Brother laser printers to a friend, family member or colleague.

Short summary description Brother HL-L2360DW laser printer 2400 x 600 DPI A4 Wi-Fi:
This short summary of the Brother HL-L2360DW laser printer 2400 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L2360DW, Laser, 2400 x 600 DPI, A4, 32 ppm, Duplex printing, Network ready

Long summary description Brother HL-L2360DW laser printer 2400 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-L2360DW laser printer 2400 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-L2360DW. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Black

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Duplex print speed (black, normal quality, A4/US Letter)
7.5 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Features
Maximum duty cycle *
10000 pages per month
Recommended duty cycle
250 - 2500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
GDI, PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
JIS B-series sizes (B0...B9)
B5, B6
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Paper tray media weight (imperial)
7.26 - 12.7 kg (16 - 28 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, SMTP-AUTH, SNMP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port 9100, IPP, FTP Server, SNMPv1/v2c/v3, HTTP Server, TFTP Client/Server, SMTP Client, ICMP, Web Services
Supported network protocols (IPv6)
NDP, RA, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port 9100, IPP, FTP Server, SNMPv1/v2c/v3, HTTP Server, TFTP Client/Server, SMTP Client, ICMPv6, Web Services
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Internal memory *
32 MB
Built-in processor
Yes
Processor frequency
266 MHz
Performance
Sound pressure level (printing)
50 dB
Sound pressure level (quiet mode)
45 dB
Design
Product colour *
Black
Built-in display *
Yes
Display
LCD
Display number of lines
1 lines
Power
Power consumption (printing) *
546 W
Power consumption (max)
1080 W
Power consumption (standby)
58 W
Power consumption (PowerSave)
3.9 W
Power consumption (off)
0.02 W
AC input voltage
110 - 220 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64
Minimum storage drive space
80 MB
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
355.6 mm
Depth
360.6 mm
Height
183 mm
Weight
6.8 kg
Packaging data
Package width
442 mm
Package depth
287 mm
Package height
503 mm
Package weight
7.89 kg
Packaging content
Drivers included
Yes
Quick start guide
Yes
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2014-12-14 03:07:07
Uk has collected 8 expert reviews for Brother HL-L2360DW laser printer 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-25 01:24:28
The HL-L2360DN is well suited to a typical home office. It's a low, square printer that doesn't require a huge amount of clearance above, meaning that it could fit on a set of shelves. There's a clattery but functional 250-sheet paper input tray, with a s...
60%
computershopper.com
Updated:
2014-12-14 03:07:07
Enter the Brother HL-L2360DW, its successor, and one that converses more fluently with mobile devices. Priced low, it delivers the goods a student would want, including low maintenance costs. It lists for $149.99, but we've seen it online for $100 to $130...
Good Inexpensive, Low cost per page, Sturdy-feeling and attractive, Prints from a raft of mobile devices...
Bad Poor graphics and only competent text printing, Output tray holds 100 sheets, Many default print options can't be reconfigured, Remote Printer Console is tricky to find...
Bottom line The HL-L2360DW's mobile-device printing, low cost, and easy maintenance are its selling points. It's best seen as an entry-level text printer for students or light-printing homes. Read More…...
70%
pcmag.com
Updated:
2014-12-14 03:07:07
Despite being small enough to fit comfortably on your desk, the Brother HL-L2360DW monochrome laser printer ($149.99) offers speed and paper handling suitable for most micro offices. Its output quality was somewhat below par in our tests, but it's st...
Good Small size. Duplexer. Wired and Wi-Fi network support. Wi-Fi Direct for printing directly from mobile devices.
Bad Text and graphics are below par...
Bottom line The Brother HL-L2360DW monochrome laser printer delivers speed and paper handling that's best suited for a micro office, but its output quality could be better...
60%
consumersearch.com
Updated:
2017-09-04 01:11:27
Expert reviews...
Good Fast for its class, Low running costs, Ethernet, Wi-Fi and mobile device printing, Automatic duplexer, Good-looking text...
Bad So-so graphics and photos...
Bottom line Experts and owners point to the Brother HL-L2360DW as the very best value among black-and-white laser printers. Don't let the small price tag fool you: This is one capable printer. It's small, quick, and cheap to run. Networking is easy, and even small f...
0%